Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 4.6-36VDC |
---|---|
Output Voltage | 1.5 |
Output Current | 1000mA |
Efficiency | 77% |
Package Style | SIP3, Non-conductive Plastic (UL94 V-0 rated) |
Length | 11.7mm |
Width | 7.5mm |
10.2mm | |
Weight | 1.9gg |
country of origin | TW |
ESD Sensitive | No |
Switching Regulator,1.5Vout 1A | RS |
Switching Regulator,4.6 to 32Vdc,4.6 to 42Vdcinput,+/-1.5Vdc Output,0.6 A,1 A | TRACO Power TSRN 1-2415 | RS Americas |
DC-DC Converter Straight Pins Switching Regulator | TRC Electronics |
DC/DC-Wandler, 4,6-42 VDC, 1.5 W, 1 Ausgang, 1,5 VDC, 77 % Wirkungsgrad, TSRN 1-2415 | Buerklin |
Non-Isolated DC/DC Converters | Sager |
DC/DC CONVERTER, SMD, 1A, 1.5V, 1.5W | Farnell |
Where can I find additional details, specifications and documents for a TSRN 1-2415?
Additional datasheets, footprints and schematics for TSRN 1-2415 are listed on our Part Details page. You can also find images and similar parts to TSRN 1-2415 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSRN 1-2415 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSRN 1-2415 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSRN 1-2415 fall under?
The TSRN 1-2415 is listed under DC/DC Converter non-isolated (POL).
Can I view similar or alternative parts?
You can view similar parts to TSRN 1-2415 when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSRN 1-2415 you can contact the distributor directly for product support, shipping queries etc.
Is the TSRN 1-2415 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSRN 1-2415 have stock available?
Authorised distributors including RS, RS Americas, TRC Electronics, Buerklin and Sager have stock available or on a lead time for TSRN 1-2415.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSRN 1-2415 often in real-time on the comparison pages.
What if I can't find stock of TSRN 1-2415?
You can fill out our help required form which you can use to request a quote for TSRN 1-2415 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.