Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.22
|
91
in stock
|
Buy Now | |
element14
from US$12.63
|
330
in stock
|
Buy Now | |
Farnell
from US$10.27
|
330
in stock
|
Buy Now | |
Newark Electronics
from US$9.95
|
7
in stock
|
Buy Now | |
Distrelec
from US$11.87
|
2
in stock
|
Buy Now | |
RS Americas
from US$11.08
|
-
|
Buy Now | |
TRC Electronics
from US$9.58
|
-
|
Buy Now | |
Buerklin
from US$10.36
|
-
|
Buy Now | |
Sager
from US$8.83
|
-
|
Buy Now |
Input Voltage | 13.5-36VDC |
---|---|
Output Voltage | 12 |
Output Current | 1000mA |
Efficiency | 95% |
Package Style | SIP3, Non-conductive Plastic (UL94 V-0 rated) |
Length | 11.7mm |
Width | 7.5mm |
10.2mm | |
Weight | 1.9gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC CONVERTER, SMD, 1A, 12V, 12W | element14 |
Switching Regulator,12Vout 1A | RS |
Dc/Dc Converter, 12V, 1A | Newark Electronics |
Traco Power DC/DC Converter 13.5 ... 42V 12V Fixed | Distrelec |
Switching Regulator,13.5 to 24Vdc,13.5 to 42Vdcinput,+/-12Vdc Output,0.3 A,1 A | TRACO Power TSRN 1-24120 | RS Americas |
DC-DC Converter Straight Pins Switching Regulator | TRC Electronics |
DC/DC-Wandler, 13,5-36 VDC, 12 W, 1 Ausgang, 12 VDC, 95 % Wirkungsgrad, TSRN 1-24120 | Buerklin |
Non-Isolated DC/DC Converters | Sager |
Where can I find additional details, specifications and documents for a TSRN 1-24120?
Additional datasheets, footprints and schematics for TSRN 1-24120 are listed on our Part Details page. You can also find images and similar parts to TSRN 1-24120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSRN 1-24120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSRN 1-24120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSRN 1-24120 fall under?
The TSRN 1-24120 is listed under DC/DC Converter non-isolated (POL).
Can I view similar or alternative parts?
You can view similar parts to TSRN 1-24120 when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSRN 1-24120 you can contact the distributor directly for product support, shipping queries etc.
Is the TSRN 1-24120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSRN 1-24120 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Distrelec have stock available or on a lead time for TSRN 1-24120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSRN 1-24120 often in real-time on the comparison pages.
What if I can't find stock of TSRN 1-24120?
You can fill out our help required form which you can use to request a quote for TSRN 1-24120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.