Status: | Unknown |
---|---|
Series: | Raspberry Pi NOOBS MicroSD Cards |
RoHS: | Compliant |
Blank Media Flash Memory Type | MicroSDHC Card, Class 10 |
---|---|
Memory Capacity | 16GB |
Product Range | Raspberry Pi NOOBS MicroSD Cards |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | MicroSD Card |
RoHS Compliant | Yes |
Mirco Sd Card Preloaded W/Noobs, 16Gb | Newark Electronics |
MIRCO SD CARD PRELOADED W/NOOBS, 16GB | element14 |
Where can I find additional details, specifications and documents for a TSRASPI10-16GB?
Additional datasheets, footprints and schematics for TSRASPI10-16GB are listed on our Part Details page. You can also find images and similar parts to TSRASPI10-16GB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSRASPI10-16GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSRASPI10-16GB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSRASPI10-16GB fall under?
The TSRASPI10-16GB is listed under Development Boards, Evaluation Tools > More Semiconductors - Tools.
Can I view similar or alternative parts?
You can view similar parts to TSRASPI10-16GB when available in the More Semiconductors - Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSRASPI10-16GB you can contact the distributor directly for product support, shipping queries etc.
Is the TSRASPI10-16GB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TSRASPI10-16GB have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TSRASPI10-16GB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSRASPI10-16GB often in real-time on the comparison pages.
What if I can't find stock of TSRASPI10-16GB?
You can fill out our help required form which you can use to request a quote for TSRASPI10-16GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.