| Status: | Active |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$4.25
| Distributor | Stock | ||
|---|---|---|---|
|
Sager
from US$4.25
|
4,130
in stock
|
Buy Now |
|
TRC Electronics
from US$4.70
|
3,992
in stock
|
Buy Now |
|
SOS electronic
from US$4.92
|
3,737
in stock
|
Buy Now |
|
TME
from US$4.50
|
2,807
in stock
|
Buy Now |
|
RS
from US$5.82
|
2,645
in stock
|
Buy Now |
|
Buerklin
from US$5.33
|
485
in stock
|
Buy Now |
|
Newark Electronics
from US$6.93
|
369
in stock
|
Buy Now |
|
Rapid Electronics
from US$6.11
|
181
in stock
|
Buy Now |
|
Conrad
from US$5.52
|
149
in stock
|
Buy Now |
|
CoreStaff
from US$6.15
|
66
in stock
|
Buy Now |
|
RS Americas
from US$5.21
|
30
in stock
|
Buy Now |
|
Reichelt Elektronik
-
|
1
in stock
|
Buy Now |
|
Reichelt Elektronik
-
|
1
in stock
|
Buy Now |
|
Ozdisan
from US$5.37
|
0
in stock
|
Buy Now |
| Buy Now |
| Input Voltage | 6.5-36VDC |
|---|---|
| Output Voltage | 5 |
| Output Current | 1000mA |
| Efficiency | 94% |
| Package Style | SIP3, Non-conductive Plastic (UL94 V-0 rated) |
| Length | 11.7mm |
| Width | 7.5mm |
| 10.1mm | |
| Weight | 1.9gg |
| country of origin | TW |
| ESD Sensitive | No |
| Non-Isolated DC/DC Converters | Sager |
| 5V 1A, DC-DC Converter SIP Package Switching Regulator | TRC Electronics |
| Non-Isolated DC/DC Converter 6,5-36V/5V 1A SIP3 | SOS electronic |
| Converter: DC/DC | TME |
| Switching Regulator,6.5-32Vin,5Vout 1A | RS |
| Gleichspannungswandler, 6,5-36 VDC, 5 W, 1 Ausgang, 5 VDC, 94 % Wirkungsgrad, TSR 1-2450 | Buerklin |
| Dc-Dc Converter, 5V, 1A | Newark Electronics |
| TracoPower TSR 1-2450 Single Output DC-DC Converter 5W | Rapid Electronics |
| TracoPower TSR 1-2450 DC/DC-Wandler, Print 24 V/DC 5 V/DC 1 A 6 W Anzahl Ausgänge: 1 x Inhalt 1 St. | Conrad |
| DC-DC CONVERTER SWITCHING REGULATOR, 6.5-36VDC INPUT, 5V, 1A, TSR 1 SERIES | RS Americas |
| TSR 1-2450 - Régulateur de commutation de la série TSR-1, 5 V c.c., 1 A | Reichelt Elektronik |
Where can I find additional details, specifications and documents for a TSR 1-2450?
Additional datasheets, footprints and schematics for TSR 1-2450 are listed on our Part Details page. You can also find images and similar parts to TSR 1-2450 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSR 1-2450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSR 1-2450 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSR 1-2450 fall under?
The TSR 1-2450 is listed under DC/DC Converter non-isolated (POL).
Can I view similar or alternative parts?
You can view similar parts to TSR 1-2450 when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSR 1-2450 you can contact the distributor directly for product support, shipping queries etc.
Is the TSR 1-2450 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSR 1-2450 have stock available?
Authorised distributors including Sager, TRC Electronics, SOS electronic, TME and RS have stock available or on a lead time for TSR 1-2450.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSR 1-2450 often in real-time on the comparison pages.
What if I can't find stock of TSR 1-2450?
You can fill out our help required form which you can use to request a quote for TSR 1-2450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.