Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.93
|
35
in stock
|
Buy Now | |
SOS electronic
from US$15.08
|
59
in stock
|
Buy Now | |
Newark Electronics
from US$14.32
|
12
in stock
|
Buy Now | |
element14
from US$17.37
|
12
in stock
|
Buy Now | |
Distrelec
from US$16.10
|
12
in stock
|
Buy Now | |
Farnell
from US$14.28
|
12
in stock
|
Buy Now | |
RS Americas
from US$14.93
|
-
|
Buy Now | |
TRC Electronics
from US$13.22
|
-
|
Buy Now | |
Sager
from US$12.83
|
-
|
Buy Now |
Input Voltage | 33-72VDC |
---|---|
Output Voltage | 24 |
Output Current | 700mA |
Efficiency | 92% |
Package Style | SIP3, Metal |
Length | 12mm |
Width | 8.5mm |
17.5mm | |
Weight | 5.5gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC Module 16,8W 33-72V/24V/0,7A SIP3 | SOS electronic |
Switching Regulator 33-72Vin 24Vout 0.7A | RS |
Dc-Dc Converter, 24V, 0.7A Rohs Compliant: Yes |Traco Power TSR 1-48240WI | Newark Electronics |
DC-DC CONVERTER, 24V, 0.7A | element14 |
Traco Power DC/DC Converter 33 ... 72V 24V Fixed | Distrelec |
DC-DC Converter, POL, Industrial, Encapsulated, 1A, 24V Out, 20-72V In | TRACO Power TSR 1-48240WI | RS Americas |
TRACO DC/DC Converter Non-Isolated POL SIP-3 Package | TRC Electronics |
Non-Isolated DC/DC Converters | Sager |
Where can I find additional details, specifications and documents for a TSR 1-48240WI?
Additional datasheets, footprints and schematics for TSR 1-48240WI are listed on our Part Details page. You can also find images and similar parts to TSR 1-48240WI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSR 1-48240WI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSR 1-48240WI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSR 1-48240WI fall under?
The TSR 1-48240WI is listed under DC/DC Converter non-isolated (POL).
Can I view similar or alternative parts?
You can view similar parts to TSR 1-48240WI when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSR 1-48240WI you can contact the distributor directly for product support, shipping queries etc.
Is the TSR 1-48240WI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSR 1-48240WI have stock available?
Authorised distributors including SOS electronic, RS, Newark Electronics, element14 and Distrelec have stock available or on a lead time for TSR 1-48240WI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSR 1-48240WI often in real-time on the comparison pages.
What if I can't find stock of TSR 1-48240WI?
You can fill out our help required form which you can use to request a quote for TSR 1-48240WI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.