Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.96
|
4
in stock
|
Buy Now | |
element14
from US$10.57
|
639
in stock
|
Buy Now | |
Farnell
from US$8.75
|
639
in stock
|
Buy Now | |
SOS electronic
from US$6.82
|
255
in stock
|
Buy Now | |
Distrelec
from US$8.37
|
170
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.23
|
82
in stock
|
Buy Now | |
Conrad
from US$13.13
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$6.97
|
23
in stock
|
Buy Now | |
RS Americas
from US$7.89
|
10
in stock
|
Buy Now | |
Buerklin
from US$7.58
|
9
in stock
|
Buy Now | |
TRC Electronics
from US$7.08
|
-
|
Buy Now | |
Sager
from US$6.67
|
-
|
Buy Now |
Input Voltage | Sep-36VDC |
---|---|
Output Voltage | 6.5 |
Output Current | 1000mA |
Efficiency | 93% |
Package Style | SIP3, Non-conductive Plastic (UL94 V-0 rated) |
Length | 11.7mm |
Width | 7.5mm |
10.1mm | |
Weight | 1.9gg |
country of origin | TW |
ESD Sensitive | No |
CONVERTER, DC-DC, 6.5V, 6.5W | element14 |
DC/DC Module 9-36V 6,5V/1A SIP3 | SOS electronic |
Traco Power DC/DC Converter 9 ... 36V 6.5V Fixed | Distrelec |
Converter: DC/DC | Transfer Multisort Elektronik |
The new series of the TSR-1 step-down switch regulator are predestined to replace the ineffective 78xx linear regulators. The extremely high degree of efficiency of up to 96% enables the operation at full load up to +60 °C ambient temperature without using a heat sink or forced air cooling. The TSR-1 regulators also fulfil other essential features of linear regulators: high output accuracy (± 2 %), low standby current of 2 mA and do not need any external condensers. The high degree of efficiency and the low standby consumption make these switch regulators an ideal solution for a large number of battery-operated applications. | Conrad |
Dc-Dc Converter, 6.5V, 1A | Newark Electronics |
TRACOPOWER Switching Regulator, 9 - 36V dc Input, 6.5V Output, 1A | TRACO Power TSR 1-2465 | RS Americas |
DC/DC-Wandler, 9-36 VDC, 6.5 W, 1 Ausgang, 6,5 VDC, 93 % Wirkungsgrad, TSR 1-2465 | Buerklin |
Switching Regulator,9-32Vin,6.5Vout 1A | RS |
DC-DC Converter SIP Package Switching Regulator | TRC Electronics |
Non-Isolated DC/DC Converters | Sager |
Where can I find additional details, specifications and documents for a TSR 1-2465?
Additional datasheets, footprints and schematics for TSR 1-2465 are listed on our Part Details page. You can also find images and similar parts to TSR 1-2465 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSR 1-2465 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSR 1-2465 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSR 1-2465 fall under?
The TSR 1-2465 is listed under DC/DC Converter non-isolated (POL).
Can I view similar or alternative parts?
You can view similar parts to TSR 1-2465 when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSR 1-2465 you can contact the distributor directly for product support, shipping queries etc.
Is the TSR 1-2465 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSR 1-2465 have stock available?
Authorised distributors including element14, Farnell, SOS electronic, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for TSR 1-2465.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSR 1-2465 often in real-time on the comparison pages.
What if I can't find stock of TSR 1-2465?
You can fill out our help required form which you can use to request a quote for TSR 1-2465 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.