TSR 1-2450SM DC/DC Converter non-isolated (POL) by Traco Power

1 Amp POL switching regulator, 3.0 to -36 VDC input, pos.-pos. circuit, SMD package

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.75

Distributor Stock
Logo for RS
RS
from US$8.98
175
in stock
Buy Now
Logo for SOS electronic
SOS electronic
from US$6.75
248
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$7.53
200
in stock
Buy Now
Logo for element14
element14
from US$8.34
126
in stock
Buy Now
Logo for Farnell
Farnell
from US$8.05
126
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.82
8
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$22.72
2
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$8.99
-
Buy Now
Logo for TRC Electronics
TRC Electronics
from US$7.62
-
Buy Now
Logo for Buerklin
Buerklin
from US$8.20
-
Buy Now
Logo for Distrelec
Distrelec
from US$9.32
-
Buy Now
Logo for Sager
Sager
from US$7.20
-
Buy Now

Specifications

Input Voltage 6.5-36VDC
Output Voltage 5
Output Current 1000mA
Efficiency 94%
Package Style SMD 10 Pin, Non-conductive Plastic (UL94 V-0 rated)
Length 15.2mm
Width 9.3mm
7.6mm
Weight 1.7gg
country of origin TW
MSL level Level 1 (J-STD-033C)
ESD Sensitive No

Alternative Descriptions

DC/DC Module 6,5-36V/5V/1A SMD | SOS electronic
Switching Regulator 5.0Vout 1A | RS
DC-DC CONVERTER, 5V, 1A | element14
Dc-Dc Converter, 5V, 1A | Newark Electronics
Converter: DC/DC | Transfer Multisort Elektronik
TRACOPOWER Switching Regulator, 6.5 - 36V dc Input, 5V dc Output, 1A | TRACO Power TSR 1-2450SM | RS Americas
DC-DC Converter SMD Package Switching Regulator | TRC Electronics
DC/DC-Wandler, 6,5-36 VDC, 5 W, 1 Ausgang, 5 VDC, 94 % Wirkungsgrad, TSR 1-2450SM | Buerklin
Traco Power DC/DC Converter 6.5 ... 36V 5V Fixed | Distrelec
Non-Isolated DC/DC Converters | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSR 1-2450SM?

Additional datasheets, footprints and schematics for TSR 1-2450SM are listed on our Part Details page. You can also find images and similar parts to TSR 1-2450SM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSR 1-2450SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSR 1-2450SM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSR 1-2450SM fall under?

The TSR 1-2450SM is listed under DC/DC Converter non-isolated (POL).

Can I view similar or alternative parts?

You can view similar parts to TSR 1-2450SM when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSR 1-2450SM you can contact the distributor directly for product support, shipping queries etc.

Is the TSR 1-2450SM RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TSR 1-2450SM have stock available?

Authorised distributors including SOS electronic, CoreStaff, RS, element14 and Farnell have stock available or on a lead time for TSR 1-2450SM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSR 1-2450SM often in real-time on the comparison pages.

What if I can't find stock of TSR 1-2450SM?

You can fill out our help required form which you can use to request a quote for TSR 1-2450SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay