Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.76
|
512
in stock
|
Buy Now | |
Sager
from US$3.22
|
4,386
in stock
|
Buy Now | |
SOS electronic
from US$2.24
|
1,234
in stock
|
Buy Now | |
TRC Electronics
from US$3.07
|
507
in stock
|
Buy Now | |
Conrad
from US$5.82
|
206
in stock
|
Buy Now | |
Newark Electronics
from US$2.72
|
203
in stock
|
Buy Now | |
element14
from US$3.58
|
203
in stock
|
Buy Now | |
Farnell
from US$3.50
|
203
in stock
|
Buy Now | |
Distrelec
from US$3.08
|
92
in stock
|
Buy Now | |
Buerklin
from US$2.84
|
40
in stock
|
Buy Now | |
RS Americas
from US$3.67
|
-
|
Buy Now |
Input Voltage | Jul-36VDC |
---|---|
Output Voltage | 5 |
Output Current | 1000mA |
Efficiency | 92% |
Package Style | Plastic (UL 94 V-0 rated) |
Length | 11.6mm |
Width | 7.5mm |
10.2mm | |
Weight | 1.6gg |
country of origin | CN |
ESD Sensitive | No |
Non-Isolated DC/DC Converters 7-36Vin 5Vout 1A SIP Non-Iso | Sager |
DC/DC Module 7-36VDC/5VDC/1000mA | SOS electronic |
Switching Regulator 7-36Vin 5Vout 1A | RS |
1 Amp POL Converter SIP-3 | TRC Electronics |
Connection (components): Solder pins | Conrad |
Dc-Dc Converter, 5V, 1A Rohs Compliant: Yes |Traco Power TSR 1-2450E | Newark Electronics |
DC-DC CONVERTER, 5V, 1A | element14 |
Traco Power Switching Regulator, Step-Down, 7 ... 36V, 5V, 1A, SIP-3 | Distrelec |
DC/DC-Wandler, 7-36 VDC, 1 Ausgang, 5 VDC, 92 % Wirkungsgrad, TSR 1-2450E | Buerklin |
DC-DC Converter, SIP-3, 1W, 5V, 1A, 7-36V In, TSR 1E Series | TRACO Power TSR 1-2450E | RS Americas |
Where can I find additional details, specifications and documents for a TSR 1-2450E?
Additional datasheets, footprints and schematics for TSR 1-2450E are listed on our Part Details page. You can also find images and similar parts to TSR 1-2450E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSR 1-2450E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSR 1-2450E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSR 1-2450E fall under?
The TSR 1-2450E is listed under DC/DC Converter non-isolated (POL).
Can I view similar or alternative parts?
You can view similar parts to TSR 1-2450E when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSR 1-2450E you can contact the distributor directly for product support, shipping queries etc.
Is the TSR 1-2450E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSR 1-2450E have stock available?
Authorised distributors including Sager, SOS electronic, RS, TRC Electronics and Conrad have stock available or on a lead time for TSR 1-2450E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSR 1-2450E often in real-time on the comparison pages.
What if I can't find stock of TSR 1-2450E?
You can fill out our help required form which you can use to request a quote for TSR 1-2450E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.