Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.83
|
282
in stock
|
Buy Now | |
Sager
from US$6.67
|
200
in stock
|
Buy Now | |
CoreStaff
from US$6.74
|
88
in stock
|
Buy Now | |
SOS electronic
from US$7.61
|
44
in stock
|
Buy Now | |
Newark Electronics
from US$7.11
|
17
in stock
|
Buy Now | |
element14
from US$8.76
|
17
in stock
|
Buy Now | |
Farnell
from US$7.38
|
17
in stock
|
Buy Now | |
Conrad
from US$13.13
|
16
in stock
|
Buy Now | |
Distrelec
from US$8.37
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$9.18
|
-
|
Buy Now | |
RS Americas
from US$8.27
|
-
|
Buy Now | |
TRC Electronics
from US$7.08
|
-
|
Buy Now | |
Buerklin
from US$7.58
|
-
|
Buy Now |
Input Voltage | 4.6-36VDC |
---|---|
Output Voltage | 1.8 |
Output Current | 1000mA |
Efficiency | 82% |
Package Style | SIP3, Non-conductive Plastic (UL94 V-0 rated) |
Length | 11.7mm |
Width | 7.5mm |
10.1mm | |
Weight | 1.9gg |
country of origin | TW |
ESD Sensitive | No |
Switching Regulator,4.75-32Vin,1.8Vo 1A | RS |
Non-Isolated DC/DC Converters | Sager |
DC/DC Module 4,6-36V/1,8V/1A SIP3 | SOS electronic |
Non Isolated Board Mount Dc/Dc Converter, Sip, Through Hole, 1, 1.8 W, 1.8 V, 1 A Rohs Compliant: Yes |Traco Power TSR 1-2418 | Newark Electronics |
CONVERTER, DC/DC, 24V/1.8V, 1A, SIP | element14 |
The new series of the TSR-1 step-down switch regulator are predestined to replace the ineffective 78xx linear regulators. The extremely high degree of efficiency of up to 96% enables the operation at full load up to +60 °C ambient temperature without using a heat sink or forced air cooling. The TSR-1 regulators also fulfil other essential features of linear regulators: high output accuracy (± 2 %), low standby current of 2 mA and do not need any external condensers. The high degree of efficiency and the low standby consumption make these switch regulators an ideal solution for a large number of battery-operated applications. | Conrad |
Traco Power DC/DC Converter 4.6 ... 36V 1.8V Fixed | Distrelec |
TracoPower TSR 1-2418 Single Output DC-DC Converter 1W | Rapid Electronics |
TRACOPOWER Switching Regulator, 4.6 - 36V dc Input, 1.8V Output, 1A | TRACO Power TSR 1-2418 | RS Americas |
DC-DC Converter SIP Package Switching Regulator | TRC Electronics |
DC/DC-Wandler, 4,6-36 VDC, 1.8 W, 1 Ausgang, 1,8 VDC, 82 % Wirkungsgrad, TSR 1-2418 | Buerklin |
Where can I find additional details, specifications and documents for a TSR 1-2418?
Additional datasheets, footprints and schematics for TSR 1-2418 are listed on our Part Details page. You can also find images and similar parts to TSR 1-2418 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSR 1-2418 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSR 1-2418 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSR 1-2418 fall under?
The TSR 1-2418 is listed under DC/DC Converter non-isolated (POL).
Can I view similar or alternative parts?
You can view similar parts to TSR 1-2418 when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSR 1-2418 you can contact the distributor directly for product support, shipping queries etc.
Is the TSR 1-2418 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSR 1-2418 have stock available?
Authorised distributors including RS, Sager, CoreStaff, SOS electronic and Newark Electronics have stock available or on a lead time for TSR 1-2418.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSR 1-2418 often in real-time on the comparison pages.
What if I can't find stock of TSR 1-2418?
You can fill out our help required form which you can use to request a quote for TSR 1-2418 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.