Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.30
|
806
in stock
|
Buy Now | |
element14
from US$6.13
|
4,520
in stock
|
Buy Now | |
Newark Electronics
from US$4.26
|
4,443
in stock
|
Buy Now | |
Farnell
from US$4.94
|
4,393
in stock
|
Buy Now | |
Sager
from US$5.14
|
991
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.90
|
530
in stock
|
Buy Now | |
SOS electronic
from US$4.85
|
518
in stock
|
Buy Now | |
TRC Electronics
from US$5.00
|
398
in stock
|
Buy Now | |
Conrad
from US$8.50
|
186
in stock
|
Buy Now | |
CoreStaff
from US$4.02
|
154
in stock
|
Buy Now | |
RS Americas
from US$5.23
|
80
in stock
|
Buy Now | |
Buerklin
from US$4.76
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$6.92
|
-
|
Buy Now | |
Distrelec
from US$4.97
|
-
|
Buy Now |
Input Voltage | 15-36VDC |
---|---|
Output Voltage | 12 |
Output Current | 1000mA |
Efficiency | 95% |
Package Style | SIP3, Non-conductive Plastic (UL94 V-0 rated) |
Length | 11.7mm |
Width | 7.5mm |
10.1mm | |
Weight | 1.9gg |
country of origin | TW |
ESD Sensitive | No |
CONVERTER, DC/DC, 24V/12V, 1A, SIP | element14 |
Non Isolated Board Mount Dc/Dc Converter, Sip, Through Hole, 1, 12 W, 12 V, 1 A Rohs Compliant: Yes |Traco Power TSR 1-24120 | Newark Electronics |
Non-Isolated DC/DC Converters | Sager |
Switching Regulator,15-32Vin,12Vout 1A | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Module 15-36V/12V/1A SIP3 | SOS electronic |
DC-DC Converter SIP Package Switching Regulator | TRC Electronics |
The new series of the TSR-1 step-down switch regulator are predestined to replace the ineffective 78xx linear regulators. The extremely high degree of efficiency of up to 96% enables the operation at full load up to +60 °C ambient temperature without using a heat sink or forced air cooling. The TSR-1 regulators also fulfil other essential features of linear regulators: high output accuracy (± 2 %), low standby current of 2 mA and do not need any external condensers. The high degree of efficiency and the low standby consumption make these switch regulators an ideal solution for a large number of battery-operated applications. | Conrad |
TRACOPOWER Switching Regulator, 15 - 36V dc Input, 12V Output, 1A | TRACO Power TSR 1-24120 | RS Americas |
DC/DC-Wandler, 15-36 VDC, 12 W, 1 Ausgang, 12 VDC, 95 % Wirkungsgrad, TSR 1-24120 | Buerklin |
TracoPower TSR 1-24120 Single Output DC-DC Converter 1W | Rapid Electronics |
Traco Power DC/DC Converter 15 ... 36V 12V Fixed | Distrelec |
Where can I find additional details, specifications and documents for a TSR 1-24120?
Additional datasheets, footprints and schematics for TSR 1-24120 are listed on our Part Details page. You can also find images and similar parts to TSR 1-24120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSR 1-24120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSR 1-24120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSR 1-24120 fall under?
The TSR 1-24120 is listed under DC/DC Converter non-isolated (POL).
Can I view similar or alternative parts?
You can view similar parts to TSR 1-24120 when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSR 1-24120 you can contact the distributor directly for product support, shipping queries etc.
Is the TSR 1-24120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSR 1-24120 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Sager and RS have stock available or on a lead time for TSR 1-24120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSR 1-24120 often in real-time on the comparison pages.
What if I can't find stock of TSR 1-24120?
You can fill out our help required form which you can use to request a quote for TSR 1-24120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.