TSR 0.6-48120WI DC/DC Converter non-isolated (POL) by Traco Power

0.6 Amp POL converter, industrial, ultra wide 9-72 VDC input, pos.-pos. circuit, LM78 compatible, SIP-3

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.00

Distributor Stock
Logo for RS
RS
from US$10.49
288
in stock
Buy Now
Logo for SOS electronic
SOS electronic
from US$10.21
8
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$11.31
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.86
-
Buy Now
Logo for RS Americas
RS Americas
from US$10.26
-
Buy Now
Logo for element14
element14
from US$11.55
-
Buy Now
Logo for TRC Electronics
TRC Electronics
from US$9.35
-
Buy Now
Logo for Sager
Sager
from US$9.00
-
Buy Now
Logo for Farnell
Farnell
from US$10.19
-
Buy Now

Specifications

Input Voltage 17-72VDC
Output Voltage 12
Output Current 600mA
Efficiency 93%
Package Style SIP3, Non-conductive Plastic
Length 12mm
Width 8.6mm
13.4mm
Weight 3gg
country of origin TW
ESD Sensitive No

Alternative Descriptions

Switching Regulator 17-72Vin 12Vout 0.6A | RS
DC/DC Module 7,2W 17-72V/12V/0,6A SIP3 | SOS electronic
Traco Power DC/DC Converter 17 ... 72V 12V Fixed | Distrelec
Dc-Dc Converter, 12V, 0.6A | Newark Electronics
DC-DC Converter, POL, Industrial, Encapsulated, 0.6A, 12V Out, 17-72V In | TRACO Power TSR 0.6-48120WI | RS Americas
DC-DC CONVERTER, 12V, 0.6A | element14
TRACO DC/DC Converter Non-Isolated POL SIP-3 Package | TRC Electronics
Non-Isolated DC/DC Converters | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSR 0.6-48120WI?

Additional datasheets, footprints and schematics for TSR 0.6-48120WI are listed on our Part Details page. You can also find images and similar parts to TSR 0.6-48120WI on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSR 0.6-48120WI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSR 0.6-48120WI price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSR 0.6-48120WI fall under?

The TSR 0.6-48120WI is listed under DC/DC Converter non-isolated (POL).

Can I view similar or alternative parts?

You can view similar parts to TSR 0.6-48120WI when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSR 0.6-48120WI you can contact the distributor directly for product support, shipping queries etc.

Is the TSR 0.6-48120WI RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TSR 0.6-48120WI have stock available?

Authorised distributors including RS, SOS electronic, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for TSR 0.6-48120WI.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSR 0.6-48120WI often in real-time on the comparison pages.

What if I can't find stock of TSR 0.6-48120WI?

You can fill out our help required form which you can use to request a quote for TSR 0.6-48120WI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay