Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.81
|
960
in stock
|
Buy Now | |
Newark Electronics
from US$4.51
|
3,757
in stock
|
Buy Now | |
element14
from US$5.59
|
3,757
in stock
|
Buy Now | |
Farnell
from US$4.45
|
3,757
in stock
|
Buy Now | |
Sager
from US$3.83
|
1,777
in stock
|
Buy Now | |
TRC Electronics
from US$3.89
|
1,014
in stock
|
Buy Now | |
SOS electronic
from US$3.44
|
790
in stock
|
Buy Now | |
Distrelec
from US$5.36
|
774
in stock
|
Buy Now | |
CoreStaff
from US$3.57
|
404
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.25
|
400
in stock
|
Buy Now | |
RS Americas
from US$4.71
|
3
in stock
|
Buy Now | |
Buerklin
from US$4.27
|
-
|
Buy Now |
Input Voltage | 6.5-32VDC |
---|---|
Output Voltage | 5 |
Output Current | 500mA |
Efficiency | 94% |
Package Style | SIP3, Non-conductive Plastic (UL94 V-0 rated) |
Length | 11.5mm |
Width | 7.55mm |
10.2mm | |
Weight | 1.95gg |
country of origin | TW |
ESD Sensitive | No |
Linear Regulator Dc/Dc Converter, Through Hole, 1, 4 W, 5 V, 500 Ma, 6.5 V Rohs Compliant: Yes |Traco Power TSR 0.5-2450 | Newark Electronics |
DC-DC CONVERTER, 5V, 0.5A, SIP | element14 |
Non-Isolated DC/DC Converters | Sager |
Switching Regulator Non-Isolated SIP Package | TRC Electronics |
Switching Regulator 6.5-32Vin 5Vout 0.5A | RS |
DC/DC Module 6,5V-32V/5V/500mA SIP3 | SOS electronic |
Traco Power DC/DC Converter 6.5 ... 32V 5V Fixed | Distrelec |
Converter: DC/DC | Transfer Multisort Elektronik |
DC-DC Converter Switching Regulator, 6.5-32VDC Input, 5VDC, 0.5A, TSR 0.5 Series | TRACO Power TSR 0.5-2450 | RS Americas |
DC/DC-Wandler, 6,5-32 VDC, 3 W, 1 Ausgang, 5 VDC, 94 % Wirkungsgrad, TSR 0.5-2450 | Buerklin |
Where can I find additional details, specifications and documents for a TSR 0.5-2450?
Additional datasheets, footprints and schematics for TSR 0.5-2450 are listed on our Part Details page. You can also find images and similar parts to TSR 0.5-2450 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSR 0.5-2450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSR 0.5-2450 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSR 0.5-2450 fall under?
The TSR 0.5-2450 is listed under DC/DC Converter non-isolated (POL).
Can I view similar or alternative parts?
You can view similar parts to TSR 0.5-2450 when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSR 0.5-2450 you can contact the distributor directly for product support, shipping queries etc.
Is the TSR 0.5-2450 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSR 0.5-2450 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and TRC Electronics have stock available or on a lead time for TSR 0.5-2450.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSR 0.5-2450 often in real-time on the comparison pages.
What if I can't find stock of TSR 0.5-2450?
You can fill out our help required form which you can use to request a quote for TSR 0.5-2450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.