Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.77
|
54
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.44
|
10
in stock
|
Buy Now | |
CoreStaff
from US$3.40
|
10
in stock
|
Buy Now | |
Buerklin
from US$5.32
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$5.44
|
-
|
Buy Now | |
RS Americas
from US$5.68
|
-
|
Buy Now | |
TRC Electronics
from US$4.86
|
-
|
Buy Now | |
Sager
from US$4.79
|
-
|
Buy Now | |
Farnell
from US$5.04
|
-
|
Buy Now |
Input Voltage | 4.75-32VDC |
---|---|
Output Voltage | 2.5 |
Output Current | 500mA |
Efficiency | 87% |
Package Style | SIP3, Non-conductive Plastic (UL94 V-0 rated) |
Length | 11.5mm |
Width | 7.55mm |
10.2mm | |
Weight | 1.95gg |
country of origin | TW |
ESD Sensitive | No |
Switching Regulator 4.75-32Vi 2.5Vo 0.5A | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC-Wandler, 4,75-32 VDC, 1 W, 1 Ausgang, 2,5 VDC, 87 % Wirkungsgrad, TSR 0.5-2425 | Buerklin |
Dc-Dc Converter, 2.5V, 0.5A, Sip | Newark Electronics |
TRACOPOWER Switching Regulator, 4.75 - 32V dc Input, 2.5V dc Output, 0.5A | TRACO Power TSR 0.5-2425 | RS Americas |
Switching Regulator Non-Isolated SIP Package | TRC Electronics |
Non-Isolated DC/DC Converters | Sager |
Where can I find additional details, specifications and documents for a TSR 0.5-2425?
Additional datasheets, footprints and schematics for TSR 0.5-2425 are listed on our Part Details page. You can also find images and similar parts to TSR 0.5-2425 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSR 0.5-2425 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSR 0.5-2425 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSR 0.5-2425 fall under?
The TSR 0.5-2425 is listed under DC/DC Converter non-isolated (POL).
Can I view similar or alternative parts?
You can view similar parts to TSR 0.5-2425 when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSR 0.5-2425 you can contact the distributor directly for product support, shipping queries etc.
Is the TSR 0.5-2425 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSR 0.5-2425 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, CoreStaff, Buerklin and Newark Electronics have stock available or on a lead time for TSR 0.5-2425.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSR 0.5-2425 often in real-time on the comparison pages.
What if I can't find stock of TSR 0.5-2425?
You can fill out our help required form which you can use to request a quote for TSR 0.5-2425 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.