Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.66
|
No stock
|
Buy Now | |
CoreStaff
from US$4.51
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.18
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$6.86
|
2
in stock
|
Buy Now | |
element14
from US$7.45
|
2
in stock
|
Buy Now | |
Farnell
from US$6.89
|
2
in stock
|
Buy Now | |
RS Americas
from US$7.02
|
-
|
Buy Now | |
TRC Electronics
from US$6.44
|
-
|
Buy Now | |
Buerklin
from US$7.07
|
-
|
Buy Now | |
Sager
from US$6.36
|
-
|
Buy Now |
Input Voltage | 18-32VDC |
---|---|
Output Voltage | 15 |
Output Current | 500mA |
Efficiency | 97% |
Package Style | SMD 10 Pin, Non-conductive Plastic (UL94 V-0 rated) |
Length | 15.3mm |
Width | 9.6mm |
9.24mm | |
Weight | 1.7gg |
country of origin | TW |
MSL level | Level 2 (J-STD-033C) |
ESD Sensitive | No |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc-Dc Converter, 15V, 0.5A | Newark Electronics |
DC-DC CONVERTER, 15V, 0.5A | element14 |
Switching Regulator 15Vout 0.5A | RS |
Power Supply | RS Americas |
Switching Regulator Non-Isolated SMD Package | TRC Electronics |
DC/DC-Wandler, 18-32 VDC, 8 W, 1 Ausgang, 15 VDC, 97 % Wirkungsgrad, TSR 0.5-24150SM | Buerklin |
Non-Isolated DC/DC Converters | Sager |
Where can I find additional details, specifications and documents for a TSR 0.5-24150SM?
Additional datasheets, footprints and schematics for TSR 0.5-24150SM are listed on our Part Details page. You can also find images and similar parts to TSR 0.5-24150SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSR 0.5-24150SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSR 0.5-24150SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSR 0.5-24150SM fall under?
The TSR 0.5-24150SM is listed under DC/DC Converter non-isolated (POL).
Can I view similar or alternative parts?
You can view similar parts to TSR 0.5-24150SM when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSR 0.5-24150SM you can contact the distributor directly for product support, shipping queries etc.
Is the TSR 0.5-24150SM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSR 0.5-24150SM have stock available?
Authorised distributors including CoreStaff, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TSR 0.5-24150SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSR 0.5-24150SM often in real-time on the comparison pages.
What if I can't find stock of TSR 0.5-24150SM?
You can fill out our help required form which you can use to request a quote for TSR 0.5-24150SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.