Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$67.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$86.62
|
103
in stock
|
Buy Now | |
Distrelec
from US$74.64
|
36
in stock
|
Buy Now | |
Sager
from US$76.54
|
33
in stock
|
Buy Now | |
RS Americas
from US$85.90
|
5
in stock
|
Buy Now | |
Conrad
from US$112.44
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$67.20
|
-
|
Buy Now | |
element14
from US$77.96
|
-
|
Buy Now | |
TRC Electronics
from US$81.33
|
-
|
Buy Now | |
Buerklin
from US$70.01
|
-
|
Buy Now | |
Farnell
from US$72.75
|
-
|
Buy Now |
80W, 110mm | |
Input Voltage | 85-132/187-264VDC |
Output Voltage | 24 |
Output Current | 3300mA |
Package Style | DIN-Rail, Aluminum (Chassis) |
Length | 110mm |
Width | 40mm |
Weight | 400gg |
country of origin | CN |
ESD Sensitive | No |
DIN Rail PSU 24Vdc, 80W, 3.3A | RS |
Traco Power DIN Rail Power Supply, 93%, 24V, 3.3A, 80W, Adjustable | Distrelec |
DIN Rail Power Supplies | Sager |
AC-DC Power Supply, 24V, 3.3A, 100-132/187-264V, Enclosed, DIN Rail, TSPC Series | TRACO Power TSPC 080-124 | RS Americas |
TSPC 080-124 industrial power supply with 24V DC 3.3A 80W output from TracoPower's TSPC series of high performance DIN rail power supplies, designed for harsh industrial environments. Based on the popular the manufacturer's popular TSP series but with reduced electrical features, these power supplies are easy to install and cost efficient and represent a reliable solution for basic applications.Excellent electrical specifications and high immunity against electrical disturbances makes these compact modules the best choice for reliable industrial systems and machines.All models provide a Power-Good signal for system applications and the entire series complies with the latest safety and EMC standards for industrial environments and include ATEX EN 60079 certification and IEC 60079 test report for applications in hazardous locations. | Conrad |
Ac/Dc Din Rail Power Supply, Fixed, 85 V, 264 V, 80 W, 24 V, 3.3 A Rohs Compliant: Yes |Traco Power TSPC 080-124 | Newark Electronics |
PSU, AC/DC, 24V, 3.3A, 80W, DIN | element14 |
24Vdc DIN Rail Power Supply UL 508 Listed | TRC Electronics |
Stromversorgung, 24 VDC, 3.3 A, 80 W, TSPC 080-124 | Buerklin |
Where can I find additional details, specifications and documents for a TSPC 080-124?
Additional datasheets, footprints and schematics for TSPC 080-124 are listed on our Part Details page. You can also find images and similar parts to TSPC 080-124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSPC 080-124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSPC 080-124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSPC 080-124 fall under?
The TSPC 080-124 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TSPC 080-124 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSPC 080-124 you can contact the distributor directly for product support, shipping queries etc.
Is the TSPC 080-124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSPC 080-124 have stock available?
Authorised distributors including RS, Distrelec, Sager, RS Americas and Conrad have stock available or on a lead time for TSPC 080-124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSPC 080-124 often in real-time on the comparison pages.
What if I can't find stock of TSPC 080-124?
You can fill out our help required form which you can use to request a quote for TSPC 080-124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.