Prices starting from US$134.14
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$167.18 |
35
|
Buy Now | |
TRC Electronics | US$163.93 |
129
|
Buy Now | |
Farnell | US$150.24 |
4
|
Buy Now | |
Newark Electronics | US$134.14 |
-
|
Buy Now | |
RS Americas | US$178.45 |
-
|
Buy Now | |
element14 | US$163.72 |
-
|
Buy Now | |
Buerklin | US$143.66 |
-
|
Buy Now | |
Distrelec | US$153.23 |
-
|
Buy Now | |
Sager | US$157.63 |
-
|
Buy Now |
240W, 110mm | |
Input Voltage | 85-132/187-264VDC |
Output Voltage | 48 |
Output Current | 5000mA |
Package Style | DIN-Rail, Aluminum (Chassis) |
Length | 110mm |
Width | 60mm |
Weight | 750gg |
country of origin | CN |
ESD Sensitive | No |
48Vdc DIN Rail Power Supply UL 508 Listed | TRC Electronics |
DIN Rail Power Supply 48V 5A 240W ATEX | RS |
POWER SUPPLY, AC-DC, 48V, 5A | Farnell |
Product Type: Ac/Dc | Newark Electronics |
Power Supply | RS Americas |
Stromversorgung, 48 VDC, 5 A, 240 W, TSPC 240-148 | Buerklin |
Traco Power DIN Rail Power Supply, 93%, 48V, 5A, 240W, Adjustable | Distrelec |
DIN Rail Power Supplies | Sager |
Where can I find additional details, specifications and documents for a TSPC 240-148?
Additional datasheets, footprints and schematics for TSPC 240-148 are listed on our Part Details page. You can also find images and similar parts to TSPC 240-148 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSPC 240-148 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSPC 240-148 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSPC 240-148 fall under?
The TSPC 240-148 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TSPC 240-148 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSPC 240-148 you can contact the distributor directly for product support, shipping queries etc.
Is the TSPC 240-148 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSPC 240-148 have stock available?
Authorised distributors including TRC Electronics, RS, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for TSPC 240-148.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSPC 240-148 often in real-time on the comparison pages.
What if I can't find stock of TSPC 240-148?
You can fill out our help required form which you can use to request a quote for TSPC 240-148 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.