Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$354.48
240W, 100mm | |
Input Voltage | 85-132/187-264VDC |
Output Voltage | 24 |
Output Current | 12mA |
Efficiency | 91% |
Package Style | Chassis Mount, Aluminum (Chassis) |
Length | 114mm |
Width | 120mm |
Weight | 1400gg |
country of origin | CN |
ESD Sensitive | No |
Power Supply, AC-DC, 240W 1 Output Switch Mode DIN Rail ,24V dc,12A | TRACO Power TSPC 240-124UPS | RS Americas |
Compact Universal 24 VDC Power Supply | RS |
Traco Power UPS, TSPC, DC UPS, DIN Rail Mount, 240W, 24V, 1x Screw Terminal | Distrelec |
This power supply offers an integrated professional battery management system for charging and monitoring of an external lead-acid battery. The result is a complete DCUPS system in a compact housing without additional parts. The externally connected 12 V battery is charged and the power supply in the charging operation.In the event of a power failure, the output power supplies the battery until the battery is discharged. In order to avoid overcharging of the battery fits an external temperature sensor the battery voltage automatically at the desired charging voltage.This text is machine translated. | Conrad |
Uninterruptible Power Supply, 120V | Newark Electronics |
Stromversorgung, 24 VDC, 10 A, 240 W, TSPC 240-124UPS | Buerklin |
UPS - Uninterruptible Power Supplies | Sager |
Where can I find additional details, specifications and documents for a TSPC 240-124UPS?
Additional datasheets, footprints and schematics for TSPC 240-124UPS are listed on our Part Details page. You can also find images and similar parts to TSPC 240-124UPS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSPC 240-124UPS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSPC 240-124UPS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSPC 240-124UPS fall under?
The TSPC 240-124UPS is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TSPC 240-124UPS when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSPC 240-124UPS you can contact the distributor directly for product support, shipping queries etc.
Is the TSPC 240-124UPS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSPC 240-124UPS have stock available?
Authorised distributors including RS Americas, RS, Distrelec, Conrad and Newark Electronics have stock available or on a lead time for TSPC 240-124UPS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSPC 240-124UPS often in real-time on the comparison pages.
What if I can't find stock of TSPC 240-124UPS?
You can fill out our help required form which you can use to request a quote for TSPC 240-124UPS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.