Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$104.73
120W, 110mm | |
Input Voltage | 85-132/187-264VDC |
Output Voltage | 48 |
Output Current | 2500mA |
Package Style | DIN-Rail, Aluminum (Chassis) |
Length | 110mm |
Width | 46mm |
Weight | 500gg |
country of origin | CN |
ESD Sensitive | No |
Traco Power DIN Rail Power Supply, 93%, 48V, 2.5A, 120W, Adjustable | Distrelec |
Power Supply | RS Americas |
The TSPC series are high performance DIN-rail mount power supplies for harsh industrial environments. The design is based on the popular TRACOPOWER TSP series but with reduced electrical features to make these power supplies an easy to install and cost efficient but reliable solution for basic applications.Excellent electrical specifications and high immunity against electrical disturbances makes these compact modules the best choice for reliable industrial systems and machines. For system applications all models provide a Power-Good signal. The TSPC series power supplies complies with the latest safety and EMC standards for industrial environments and include ATEX EN 60079 certification for applications in hazardous locations. | Conrad |
48Vdc DIN Rail Power Supply UL 508 Listed | TRC Electronics |
Stromversorgung, 48 VDC, 2.5 A, 120 W, TSPC 120-148 | Buerklin |
DIN Rail Power Supplies | Sager |
POWER SUPPLY, AC-DC, 48V, 2.5A | Farnell |
Where can I find additional details, specifications and documents for a TSPC 120-148?
Additional datasheets, footprints and schematics for TSPC 120-148 are listed on our Part Details page. You can also find images and similar parts to TSPC 120-148 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSPC 120-148 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSPC 120-148 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSPC 120-148 fall under?
The TSPC 120-148 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TSPC 120-148 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSPC 120-148 you can contact the distributor directly for product support, shipping queries etc.
Is the TSPC 120-148 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSPC 120-148 have stock available?
Authorised distributors including Distrelec, RS Americas, Conrad, TRC Electronics and Buerklin have stock available or on a lead time for TSPC 120-148.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSPC 120-148 often in real-time on the comparison pages.
What if I can't find stock of TSPC 120-148?
You can fill out our help required form which you can use to request a quote for TSPC 120-148 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.