Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$192.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$260.15
|
25
in stock
|
Buy Now | |
Sager
from US$214.93
|
38
in stock
|
Buy Now | |
Distrelec
from US$233.88
|
7
in stock
|
Buy Now | |
RS Americas
from US$249.64
|
6
in stock
|
Buy Now | |
Conrad
from US$305.24
|
3
in stock
|
Buy Now | |
TRC Electronics
from US$215.71
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$192.53
|
-
|
Buy Now | |
element14
from US$265.03
|
-
|
Buy Now | |
Buerklin
from US$193.41
|
-
|
Buy Now | |
Farnell
from US$276.85
|
-
|
Buy Now |
360W, 110mm | |
Output Voltage | 24 |
Output Current | 15000mA |
Efficiency | 96% |
Package Style | DIN-Rail, Aluminum (Chassis) |
Length | 110mm |
Width | 54mm |
Weight | 730gg |
country of origin | CN |
ESD Sensitive | No |
Battery Chargers Product Type: AC/DC | Sager |
Battery Controller Module, 24VDC-48VDC | RS |
Traco Power UPS, TSP-BCMU, DC UPS, DIN Rail Mount, 360W, 48V, 1x Screw Terminal | Distrelec |
AC-DC Power Supply, 360W, Linear Dual Redundancy Module, 48VDC, 15 A, TPP Series | TRACO Power TSP-BCMU360 | RS Americas |
Redundancy battery control module | Conrad |
Battery Control Module For Two 24/48V PSU Operates with 12 Volt Battery | TRC Electronics |
Battery Controller Module, Ups | Newark Electronics |
Stromversorgung, 24/48 VDC, 15 A, 360 W, TSP-BCMU360 | Buerklin |
BATTERY CONTROLLER MODULE, UPS | Farnell |
Where can I find additional details, specifications and documents for a TSP-BCMU360?
Additional datasheets, footprints and schematics for TSP-BCMU360 are listed on our Part Details page. You can also find images and similar parts to TSP-BCMU360 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSP-BCMU360 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSP-BCMU360 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSP-BCMU360 fall under?
The TSP-BCMU360 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TSP-BCMU360 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSP-BCMU360 you can contact the distributor directly for product support, shipping queries etc.
Is the TSP-BCMU360 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSP-BCMU360 have stock available?
Authorised distributors including Sager, RS, Distrelec, RS Americas and Conrad have stock available or on a lead time for TSP-BCMU360.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSP-BCMU360 often in real-time on the comparison pages.
What if I can't find stock of TSP-BCMU360?
You can fill out our help required form which you can use to request a quote for TSP-BCMU360 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.