Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$142.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$173.56
|
9
in stock
|
Buy Now | |
element14
from US$183.00
|
12
in stock
|
Buy Now | |
Sager
from US$159.01
|
12
in stock
|
Buy Now | |
Farnell
from US$148.29
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$142.38
|
9
in stock
|
Buy Now | |
RS Americas
from US$174.72
|
8
in stock
|
Buy Now | |
Distrelec
from US$171.73
|
5
in stock
|
Buy Now | |
TRC Electronics
from US$159.60
|
3
in stock
|
Buy Now | |
Buerklin
from US$142.13
|
-
|
Buy Now |
Length | 110mm |
---|---|
Width | 35mm |
110mm | |
Weight | 510gg |
country of origin | CN |
ESD Sensitive | No |
BATTERY CTRL MODULE, 12V, POWER SUPPLY | element14 |
Battery Chargers Product Type: AC/DC | Sager |
Battery Controller Module 12V 12A 144W | RS |
Batt Ctrl Module, Power Supply, 12Vdc | Newark Electronics |
Power Supply | RS Americas |
Traco Power Battery Controller Module TSP-BCM Series Battery Protection Devices 110mm DIN Rail Mount | Distrelec |
Battery Control Module | TRC Electronics |
Stromversorgung, 12 bis 14 VDC, 12 A, 144 W, TSP-BCM12 | Buerklin |
Where can I find additional details, specifications and documents for a TSP-BCM12?
Additional datasheets, footprints and schematics for TSP-BCM12 are listed on our Part Details page. You can also find images and similar parts to TSP-BCM12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSP-BCM12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSP-BCM12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSP-BCM12 fall under?
The TSP-BCM12 is listed under Function Module.
Can I view similar or alternative parts?
You can view similar parts to TSP-BCM12 when available in the Function Module range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSP-BCM12 you can contact the distributor directly for product support, shipping queries etc.
Is the TSP-BCM12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSP-BCM12 have stock available?
Authorised distributors including element14, Sager, Farnell, RS and Newark Electronics have stock available or on a lead time for TSP-BCM12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSP-BCM12 often in real-time on the comparison pages.
What if I can't find stock of TSP-BCM12?
You can fill out our help required form which you can use to request a quote for TSP-BCM12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.