Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Length | 127mm |
---|---|
Width | 115mm |
113mm | |
Weight | 3070gg |
country of origin | CN |
ESD Sensitive | No |
12V Battery Pack | TRC Electronics |
Sealed Lead Acid Battery 12VDC 1.08A 7.2Ah Battery for TSP-BCM | Sager |
BATTERY PACK, 12V, BATTERY CTRL MODULE | Farnell |
Tsp-Bat12-072 Rohs Compliant: Yes |Traco Power TSP-BAT12-072 | Newark Electronics |
Where can I find additional details, specifications and documents for a TSP-BAT12-072?
Additional datasheets, footprints and schematics for TSP-BAT12-072 are listed on our Part Details page. You can also find images and similar parts to TSP-BAT12-072 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSP-BAT12-072 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSP-BAT12-072 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSP-BAT12-072 fall under?
The TSP-BAT12-072 is listed under Battery Pack.
Can I view similar or alternative parts?
You can view similar parts to TSP-BAT12-072 when available in the Battery Pack range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSP-BAT12-072 you can contact the distributor directly for product support, shipping queries etc.
Is the TSP-BAT12-072 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSP-BAT12-072 have stock available?
Authorised distributors including TRC Electronics, Sager, Farnell and Newark Electronics have stock available or on a lead time for TSP-BAT12-072.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSP-BAT12-072 often in real-time on the comparison pages.
What if I can't find stock of TSP-BAT12-072?
You can fill out our help required form which you can use to request a quote for TSP-BAT12-072 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.