Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
600W, 125mm | |
Input Voltage | 85-264VDC |
Output Voltage | 48 |
Output Current | 12500mA |
Efficiency | 87% |
Package Style | DIN-Rail, Aluminum (Chassis) |
Length | 125mm |
Width | 165mm |
country of origin | CN |
ESD Sensitive | No |
Power Supply, AC-DC,48V,6A,85-132/187-264V In, Enclosed, DIN Rail,288W, TSP Series | TRACO Power TSP 600-148 EX | RS Americas |
Stromversorgung, 48 bis 56 VDC, 12.5 A, 600 W, TSP 600-148 EX | Buerklin |
DIN Rail Power Supplies | Sager |
Where can I find additional details, specifications and documents for a TSP 600-148 EX?
Additional datasheets, footprints and schematics for TSP 600-148 EX are listed on our Part Details page. You can also find images and similar parts to TSP 600-148 EX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSP 600-148 EX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSP 600-148 EX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSP 600-148 EX fall under?
The TSP 600-148 EX is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TSP 600-148 EX when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSP 600-148 EX you can contact the distributor directly for product support, shipping queries etc.
Is the TSP 600-148 EX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSP 600-148 EX have stock available?
Authorised distributors including RS Americas, Buerklin and Sager have stock available or on a lead time for TSP 600-148 EX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSP 600-148 EX often in real-time on the comparison pages.
What if I can't find stock of TSP 600-148 EX?
You can fill out our help required form which you can use to request a quote for TSP 600-148 EX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.