Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$280.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$311.32
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$280.33
|
36
in stock
|
Buy Now | |
Sager
from US$310.53
|
24
in stock
|
Buy Now | |
element14
from US$299.82
|
20
in stock
|
Buy Now | |
Farnell
from US$294.74
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$327.20
|
15
in stock
|
Buy Now | |
Distrelec
from US$344.70
|
6
in stock
|
Buy Now | |
TRC Electronics
from US$314.66
|
5
in stock
|
Buy Now | |
RS Americas
from US$340.67
|
-
|
Buy Now |
600W, 125mm | |
Input Voltage | 85-264VDC |
Output Voltage | 24 |
Output Current | 25000mA |
Efficiency | 87% |
Package Style | DIN-Rail, Aluminum (Chassis) |
Length | 125mm |
Width | 165mm |
Weight | 2800gg |
country of origin | CN |
ESD Sensitive | No |
Ac-Dc Converter, Din Rail, 1 O/P, 600W, 25A, 24V | Newark Electronics |
TSP DIN rail industrial psu,24V adj 600W | RS |
DIN Rail Power Supplies | Sager |
PSU, RAIL, 600W, 24V/25A | element14 |
Power supply: switched-mode | Transfer Multisort Elektronik |
Traco Power DIN Rail Power Supply, 87%, 24V, 25A, 600W, Adjustable | Distrelec |
24 Vdc DIN Rail Power Supply | TRC Electronics |
AC-DC Power Supply, 600W, Switch Mode, Panel Mount, 24VDC, 25A, TPP Series | TRACO Power TSP 600-124 | RS Americas |
Where can I find additional details, specifications and documents for a TSP 600-124?
Additional datasheets, footprints and schematics for TSP 600-124 are listed on our Part Details page. You can also find images and similar parts to TSP 600-124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSP 600-124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSP 600-124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSP 600-124 fall under?
The TSP 600-124 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TSP 600-124 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSP 600-124 you can contact the distributor directly for product support, shipping queries etc.
Is the TSP 600-124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSP 600-124 have stock available?
Authorised distributors including Newark Electronics, RS, Sager, element14 and Farnell have stock available or on a lead time for TSP 600-124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSP 600-124 often in real-time on the comparison pages.
What if I can't find stock of TSP 600-124?
You can fill out our help required form which you can use to request a quote for TSP 600-124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.