Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$259.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$270.76
|
33
in stock
|
Buy Now | |
TRC Electronics
from US$293.53
|
23
in stock
|
Buy Now | |
Chip One Stop
from US$281.00
|
19
in stock
|
Buy Now | |
element14
from US$307.79
|
13
in stock
|
Buy Now | |
Farnell
from US$273.43
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$259.42
|
10
in stock
|
Buy Now | |
Conrad
from US$401.62
|
2
in stock
|
Buy Now | |
RS Americas
from US$322.47
|
-
|
Buy Now | |
Buerklin
from US$263.16
|
-
|
Buy Now | |
Distrelec
from US$321.30
|
-
|
Buy Now | |
Sager
from US$289.68
|
-
|
Buy Now |
360W, 125mm | |
Input Voltage | 85-264VDC |
Output Voltage | 48 |
Output Current | 7500mA |
Efficiency | 87% |
Package Style | DIN-Rail, Aluminum (Chassis) |
Length | 125mm |
Width | 80mm |
Weight | 1100gg |
country of origin | CN |
ESD Sensitive | No |
DIN Rail Power Supply 48V 7.5A 360W | RS |
48 Vdc DIN Rail Power Supply Dual Screw Terminals | TRC Electronics |
PSU, METAL, 360W, 48V/7.5A | element14 |
Ac-Dc Conv, Din Rail, 1 O/P, 360W, 7.5A, 48V | Newark Electronics |
Robust design for harsh industrial environments | Conrad |
Power Supply | RS Americas |
Stromversorgung, 48 bis 56 VDC, 7.5 A, 360 W, TSP 360-148 | Buerklin |
Traco Power DIN Rail Power Supply, 87%, 48V, 7.5A, 360W, Adjustable | Distrelec |
DIN Rail Power Supplies | Sager |
Where can I find additional details, specifications and documents for a TSP 360-148?
Additional datasheets, footprints and schematics for TSP 360-148 are listed on our Part Details page. You can also find images and similar parts to TSP 360-148 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSP 360-148 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSP 360-148 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSP 360-148 fall under?
The TSP 360-148 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TSP 360-148 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSP 360-148 you can contact the distributor directly for product support, shipping queries etc.
Is the TSP 360-148 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSP 360-148 have stock available?
Authorised distributors including RS, TRC Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for TSP 360-148.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSP 360-148 often in real-time on the comparison pages.
What if I can't find stock of TSP 360-148?
You can fill out our help required form which you can use to request a quote for TSP 360-148 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.