Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$213.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$260.77
|
195
in stock
|
Buy Now | |
Newark Electronics
from US$215.11
|
122
in stock
|
Buy Now | |
element14
from US$248.15
|
122
in stock
|
Buy Now | |
Farnell
from US$228.98
|
122
in stock
|
Buy Now | |
RS Americas
from US$281.05
|
75
in stock
|
Buy Now | |
Distrelec
from US$258.60
|
32
in stock
|
Buy Now | |
Sager
from US$233.24
|
26
in stock
|
Buy Now | |
Conrad
from US$337.14
|
8
in stock
|
Buy Now | |
TRC Electronics
from US$242.58
|
6
in stock
|
Buy Now | |
SOS electronic
from US$214.06
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$230.76
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$256.53
|
-
|
Buy Now | |
Buerklin
from US$213.77
|
-
|
Buy Now |
360W, 125mm | |
Input Voltage | 85-264VDC |
Output Voltage | 24 |
Output Current | 15000mA |
Efficiency | 87% |
Package Style | DIN-Rail, Aluminum (Chassis) |
Length | 125mm |
Width | 80mm |
Weight | 1100gg |
country of origin | CN |
ESD Sensitive | No |
TSP DIN rail industrial psu,24V adj 360W | RS |
Ac/Dc Din Rail Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 360 W, 24 V, 15 A Rohs Compliant: Yes |Traco Power TSP 360-124 | Newark Electronics |
PSU, RAIL, 360W, 24V/15A | element14 |
AC-DC Power Supply, 24V, 15A, 85-132/187-264V, Enclosed, DIN, 360W, TSP Series | TRACO Power TSP 360-124 | RS Americas |
Traco Power DIN Rail Power Supply, 87%, 24V, 15A, 360W, Adjustable | Distrelec |
DIN Rail Power Supplies | Sager |
TSP 360-124 industrial power supply with 24V DC 15A 360W output - from TracoPower's TSP series of next generation high-performance DIN rail power supplies.This series has been designed to work reliably even under difficult factory floor conditions. A high power reserve guarantees reliable start-up of loads with high inrush currents. Excellent electrical specifications and high immunity against electrical disturbances makes these compact modules the best choice to power sensitive loads in industrial process control systems, machine tools or other demanding industrial applications. Easy installation with detachable screw terminal block and snap-on mounting on DIN rails.For system applications all models offer a DC-OK signal and external shut down function. Redundant operation with true power sharing is available as an option. With another option these power supplies can be extended to a perfect DC-UPSsystem with automatic battery management. The TSP series power supplies complies with the latest safety and EMC standards for industrial environments and are also available with ATEX certification for applications in hazardous locations (Class I, Division 2) | Conrad |
24 Vdc DIN Rail Power Supply Dual Screw Terminals | TRC Electronics |
AC/DC DIN Rail Power Supply 360W 24V/15A | SOS electronic |
Power supply: switched-mode | Transfer Multisort Elektronik |
TracoPower TSP 360-124 DIN Rail Power Supply | Rapid Electronics |
Stromversorgung, 24 bis 28 VDC, 15 A, 360 W, TSP 360-124 | Buerklin |
Where can I find additional details, specifications and documents for a TSP 360-124?
Additional datasheets, footprints and schematics for TSP 360-124 are listed on our Part Details page. You can also find images and similar parts to TSP 360-124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSP 360-124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSP 360-124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSP 360-124 fall under?
The TSP 360-124 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TSP 360-124 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSP 360-124 you can contact the distributor directly for product support, shipping queries etc.
Is the TSP 360-124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSP 360-124 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for TSP 360-124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSP 360-124 often in real-time on the comparison pages.
What if I can't find stock of TSP 360-124?
You can fill out our help required form which you can use to request a quote for TSP 360-124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.