Status: | Unknown |
---|---|
Series: | TSP3P Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 240W |
Output Voltage - Output 1 | 24VDC |
Output Current - Output 1 | 10A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 400V AC to 550V AC |
Power Supply Output Type | Fixed |
Product Range | TSP3P Series |
SVHC | No SVHC (27-Jun-2018) |
Applications | Industrial |
Height | 110mm |
Input Voltage AC Max | 550VAC |
Input Voltage AC Min | 400VAC |
Length | 110mm |
Output Current | 10A |
Output Voltage | 24V |
Power Rating | 240W |
Supply Voltage | 500V |
Width | 54mm |
TracoPower TSP 240-124-3PAC500 DIN Rail Power Supply 24V DC 10A 240W, 3-Phase | Rapid Electronics |
AC/DC, 24V, 10A, 3 PHASE | Farnell |
Stromversorgung, 24 VDC, 10 A, 240 W, TSP 240-124-3PAC500 | Buerklin |
Where can I find additional details, specifications and documents for a TSP 240-124-3PAC500?
Additional datasheets, footprints and schematics for TSP 240-124-3PAC500 are listed on our Part Details page. You can also find images and similar parts to TSP 240-124-3PAC500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSP 240-124-3PAC500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSP 240-124-3PAC500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSP 240-124-3PAC500 fall under?
The TSP 240-124-3PAC500 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to TSP 240-124-3PAC500 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSP 240-124-3PAC500 you can contact the distributor directly for product support, shipping queries etc.
Is the TSP 240-124-3PAC500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSP 240-124-3PAC500 have stock available?
Authorised distributors including Rapid Electronics, Farnell and Buerklin have stock available or on a lead time for TSP 240-124-3PAC500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSP 240-124-3PAC500 often in real-time on the comparison pages.
What if I can't find stock of TSP 240-124-3PAC500?
You can fill out our help required form which you can use to request a quote for TSP 240-124-3PAC500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.