Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$133.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$156.06
|
66
in stock
|
Buy Now | |
TRC Electronics
from US$174.31
|
121
in stock
|
Buy Now | |
SOS electronic
from US$133.88
|
30
in stock
|
Buy Now | |
Sager
from US$172.01
|
14
in stock
|
Buy Now | |
element14
from US$156.97
|
12
in stock
|
Buy Now | |
Farnell
from US$162.39
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$154.11
|
10
in stock
|
Buy Now | |
Distrelec
from US$189.12
|
7
in stock
|
Buy Now | |
Conrad
from US$246.32
|
2
in stock
|
Buy Now | |
RS Americas
from US$175.71
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$176.83
|
-
|
Buy Now | |
Buerklin
from US$156.28
|
-
|
Buy Now |
144W, 110mm | |
Input Voltage | 85-264VDC |
Output Voltage | 12 |
Output Current | 12000mA |
Efficiency | 87% |
Package Style | DIN-Rail, Aluminum (Chassis) |
Length | 110mm |
Width | 54mm |
Weight | 700gg |
country of origin | CN |
ESD Sensitive | No |
12 Vdc DIN Rail Power Supply Dual Screw Terminals | TRC Electronics |
TSP DIN rail industrial psu,12V adj 156W | RS |
AC/DC DIN Rail Power Supply 156W 12V/13A | SOS electronic |
DIN Rail Power Supplies | Sager |
PSU, RAIL, 144W, 12V/12A | element14 |
Ac-Dc Converter, Din Rail, 1 O/P, 144W, 12A, 12V | Newark Electronics |
Traco Power DIN Rail Power Supply, 87%, 12V, 12A, 144W, Adjustable | Distrelec |
TSP 140-112 industrial power supply with 12V DC 12A 144W output - from TracoPower's TSP series of next generation high-performance DIN rail power supplies.This series has been designed to work reliably even under difficult factory floor conditions. A high power reserve guarantees reliable start-up of loads with high inrush currents. Excellent electrical specifications and high immunity against electrical disturbances makes these compact modules the best choice to power sensitive loads in industrial process control systems, machine tools or other demanding industrial applications. Easy installation with detachable screw terminal block and snap-on mounting on DIN rails.For system applications all models offer a DC-OK signal and external shut down function. Redundant operation with true power sharing is available as an option. With another option these power supplies can be extended to a perfect DC-UPSsystem with automatic battery management. The TSP series power supplies complies with the latest safety and EMC standards for industrial environments and are also available with ATEX certification for applications in hazardous locations (Class I, Division 2) | Conrad |
Power Supply, AC-DC, 144W Switch Mode DIN Rail Panel Mount ,12V dc,13A | TRACO Power TSP 140-112 | RS Americas |
TracoPower TSP 140-112 DIN Rail Power Supply | Rapid Electronics |
Stromversorgung, 12 bis 14 VDC, 12 A, 144 W, TSP 140-112 | Buerklin |
Where can I find additional details, specifications and documents for a TSP 140-112?
Additional datasheets, footprints and schematics for TSP 140-112 are listed on our Part Details page. You can also find images and similar parts to TSP 140-112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSP 140-112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSP 140-112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSP 140-112 fall under?
The TSP 140-112 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TSP 140-112 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSP 140-112 you can contact the distributor directly for product support, shipping queries etc.
Is the TSP 140-112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSP 140-112 have stock available?
Authorised distributors including TRC Electronics, RS, SOS electronic, Sager and element14 have stock available or on a lead time for TSP 140-112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSP 140-112 often in real-time on the comparison pages.
What if I can't find stock of TSP 140-112?
You can fill out our help required form which you can use to request a quote for TSP 140-112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.