Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$123.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$130.72
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$123.76
|
7
in stock
|
Buy Now | |
RS Americas
from US$143.93
|
6
in stock
|
Buy Now | |
element14
from US$142.66
|
4
in stock
|
Buy Now | |
TRC Electronics
from US$140.03
|
-
|
Buy Now | |
Buerklin
from US$124.71
|
-
|
Buy Now | |
Sager
from US$138.20
|
-
|
Buy Now |
90W, 110mm | |
Input Voltage | 85-264VDC |
Output Voltage | 24 |
Output Current | 3750mA |
Efficiency | 87% |
Package Style | DIN-Rail, Aluminum (Chassis) |
Length | 110mm |
Width | 35mm |
Weight | 500gg |
country of origin | CN |
ESD Sensitive | No |
Power Supply, 24V, 3.75A | Newark Electronics |
Power Supply | RS Americas |
POWER SUPPLY, AC-DC, 24V, 3.75A | element14 |
24Vdc DIN Rail Power Supply NEC Class 2, UL508 Remote On/Off, Power OK Signal | TRC Electronics |
Stromversorgung, 24 bis 28 VDC, 3.75 A, 90 W, TSP 090-124N | Buerklin |
DIN Rail Power Supplies 90W 24V 3.75A NEC Class II DINrail | Sager |
Where can I find additional details, specifications and documents for a TSP 090-124N?
Additional datasheets, footprints and schematics for TSP 090-124N are listed on our Part Details page. You can also find images and similar parts to TSP 090-124N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSP 090-124N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSP 090-124N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSP 090-124N fall under?
The TSP 090-124N is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TSP 090-124N when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSP 090-124N you can contact the distributor directly for product support, shipping queries etc.
Is the TSP 090-124N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSP 090-124N have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and TRC Electronics have stock available or on a lead time for TSP 090-124N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSP 090-124N often in real-time on the comparison pages.
What if I can't find stock of TSP 090-124N?
You can fill out our help required form which you can use to request a quote for TSP 090-124N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.