Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$76.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$120.12
|
151
in stock
|
Buy Now | |
Distrelec
from US$110.06
|
132
in stock
|
Buy Now | |
Sager
from US$91.85
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$91.56
|
67
in stock
|
Buy Now | |
element14
from US$116.24
|
67
in stock
|
Buy Now | |
Farnell
from US$104.81
|
67
in stock
|
Buy Now | |
SOS electronic
from US$76.85
|
23
in stock
|
Buy Now | |
TRC Electronics
from US$101.61
|
8
in stock
|
Buy Now | |
Conrad
from US$149.83
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$125.29
|
-
|
Buy Now | |
RS Americas
from US$113.00
|
-
|
Buy Now | |
Buerklin
from US$91.03
|
-
|
Buy Now |
90W, 110mm | |
Input Voltage | 85-264VDC |
Output Voltage | 24 |
Output Current | 3750mA |
Efficiency | 87% |
Package Style | DIN-Rail, Aluminum (Chassis) |
Length | 110mm |
Width | 35mm |
Weight | 500gg |
country of origin | CN |
ESD Sensitive | No |
TSP DIN rail industrial psu,24V adj 90W | RS |
Traco Power DIN Rail Power Supply, 87%, 24V, 3.75A, 90W, Adjustable | Distrelec |
DIN Rail Power Supplies | Sager |
Ac/Dc Din Rail Power Supply, Industrial, Adjustable, Fixed, 85 V, 263 V, 90 W, 24 V, 3.75 A Rohs Compliant: Yes |Traco Power TSP 090-124 | Newark Electronics |
POWER SUPPLY, SWITCH MODE, 24V | element14 |
AC/DC DIN Rail Power Supply 90W 24V/3,75A | SOS electronic |
24 Vdc DIN Rail Power Supply Dual Screw Terminals | TRC Electronics |
TSP 090-124 industrial power supply with 24V DC 3.8A 90W output - from TracoPower's TSP series of next generation high-performance DIN rail power supplies.This series has been designed to work reliably even under difficult factory floor conditions. A high power reserve guarantees reliable start-up of loads with high inrush currents. Excellent electrical specifications and high immunity against electrical disturbances makes these compact modules the best choice to power sensitive loads in industrial process control systems, machine tools or other demanding industrial applications. Easy installation with detachable screw terminal block and snap-on mounting on DIN rails.For system applications all models offer a DC-OK signal and external shut down function. Redundant operation with true power sharing is available as an option. With another option these power supplies can be extended to a perfect DC-UPSsystem with automatic battery management. The TSP series power supplies complies with the latest safety and EMC standards for industrial environments and are also available with ATEX certification for applications in hazardous locations (Class I, Division 2) | Conrad |
TracoPower TSP 090-124 DIN Rail Power Supply | Rapid Electronics |
AC-DC Power Supply, 24V, 3.75A, 85-263V, Enclosed, DIN Rail, 90W, TSP Series | TRACO Power TSP 090-124 | RS Americas |
Stromversorgung, 24 bis 28 VDC, 3.75 A, 90 W, TSP 090-124 | Buerklin |
Where can I find additional details, specifications and documents for a TSP 090-124?
Additional datasheets, footprints and schematics for TSP 090-124 are listed on our Part Details page. You can also find images and similar parts to TSP 090-124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSP 090-124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSP 090-124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSP 090-124 fall under?
The TSP 090-124 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TSP 090-124 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSP 090-124 you can contact the distributor directly for product support, shipping queries etc.
Is the TSP 090-124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSP 090-124 have stock available?
Authorised distributors including RS, Distrelec, Sager, Newark Electronics and element14 have stock available or on a lead time for TSP 090-124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSP 090-124 often in real-time on the comparison pages.
What if I can't find stock of TSP 090-124?
You can fill out our help required form which you can use to request a quote for TSP 090-124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.