Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.82
|
1,120
in stock
|
Buy Now | |
TTI Europe
from US$0.62
|
3,360
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
1,120
in stock
|
Buy Now | |
Avnet America
from US$0.61
|
1,120
in stock
|
Buy Now | |
Chip One Stop
from US$0.57
|
1,120
in stock
|
Buy Now | |
element14
from US$0.78
|
1,120
in stock
|
Buy Now | |
Rutronik
from US$0.43
|
-
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
RS Americas
from US$1.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Carrier Frequency | 38kHz |
---|---|
Transmission Range | 40m |
Directivity | 50° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 950µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 5.3mm |
External Length / Height | 4mm |
External Width | 7.5mm |
Operating Frequency | 38kHz |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
IR RECEIVER 38 KHZ | TTI Europe |
Ir Receiver, 40M, 950Nm, Smd, Full Reel | Newark Electronics |
IR Remote Receiver 38KHz 40m 4-Pin SMD T/R | Avnet America |
IR RECEIVER, 40M, 0.2MW/M2, TOP/SIDE SMD | element14 |
IR-RECEIVER-MODUL 38KHZ SIDEVIE | Rutronik |
38 kHz 40 m 2.5-5.5 V SMT IR Receiver Module for Remote Control System | Future Electronics |
IR REMOTE RECEIVER 38KHZ 35M 4-PIN SMD T/R | Siliconix / Vishay TSOP6238TR | RS Americas |
Where can I find additional details, specifications and documents for a TSOP6238TR?
Additional datasheets, footprints and schematics for TSOP6238TR are listed on our Part Details page. You can also find images and similar parts to TSOP6238TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP6238TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP6238TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP6238TR fall under?
The TSOP6238TR is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSOP6238TR when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP6238TR you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP6238TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP6238TR have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Chip One Stop and element14 have stock available or on a lead time for TSOP6238TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP6238TR often in real-time on the comparison pages.
What if I can't find stock of TSOP6238TR?
You can fill out our help required form which you can use to request a quote for TSOP6238TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.