Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrier Frequency | 36kHz |
---|---|
Transmission Range | 40m |
Directivity | 50° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 950µA |
RoHS Compliant | No |
IR-RECEIVER-MODUL 36KHZ TOPVIEW | Rutronik |
Ir Receiver, 40M, 950Nm, Smd, Full Reel | Newark Electronics |
36 kHz 40 m 2.5-5.5 V SMT IR Receiver Module for Remote Control System | Future Electronics |
IR Remote Receiver 36KHz 40m 4-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a TSOP6236TT.?
Additional datasheets, footprints and schematics for TSOP6236TT. are listed on our Part Details page. You can also find images and similar parts to TSOP6236TT. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP6236TT. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP6236TT. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP6236TT. fall under?
The TSOP6236TT. is listed under Optoelectronics & Displays > Infrared Products > Infrared Receivers.
Can I view similar or alternative parts?
You can view similar parts to TSOP6236TT. when available in the Infrared Receivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP6236TT. you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP6236TT. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP6236TT. have stock available?
Authorised distributors including TTI Europe, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TSOP6236TT..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP6236TT. often in real-time on the comparison pages.
What if I can't find stock of TSOP6236TT.?
You can fill out our help required form which you can use to request a quote for TSOP6236TT. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.