TSOP6136TT Infrared Products by Vishay Intertechnology

IR RECEIVER, 40M, 950NM, SMD, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.61


Distributor Starting From Stock
Logo for Avnet America Avnet America US$0.61
-
Buy Now
Logo for TTI Europe TTI Europe US$0.61
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Carrier Frequency 36kHz
Transmission Range 40m
Directivity 50°
Supply Voltage Max 5.5V
Supply Voltage Min 2.7V
Operating Temperature Min -25°C
Operating Temperature Max 85°C
RoHS Compliant Yes

Alternative Descriptions

Ir Receiver, 40M, 950Nm, Smd, Full Reel | Newark Electronics
IR Remote Receiver 36KHz 40m 4-Pin SMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSOP6136TT?

Additional datasheets, footprints and schematics for TSOP6136TT are listed on our Part Details page. You can also find images and similar parts to TSOP6136TT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSOP6136TT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP6136TT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSOP6136TT fall under?

The TSOP6136TT is listed under Optoelectronics & Displays > Infrared Products > Infrared Receivers.

Can I view similar or alternative parts?

You can view similar parts to TSOP6136TT when available in the Infrared Receivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP6136TT you can contact the distributor directly for product support, shipping queries etc.

Is the TSOP6136TT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TSOP6136TT have stock available?

Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for TSOP6136TT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSOP6136TT often in real-time on the comparison pages.

What if I can't find stock of TSOP6136TT?

You can fill out our help required form which you can use to request a quote for TSOP6136TT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay