Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Carrier Frequency | 38kHz |
---|---|
Transmission Range | 30m |
Directivity | 50° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 950µA |
RoHS Compliant | Yes |
Ir Receiver, 30M, 950Nm, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a TSOP5038TT?
Additional datasheets, footprints and schematics for TSOP5038TT are listed on our Part Details page. You can also find images and similar parts to TSOP5038TT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP5038TT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP5038TT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP5038TT fall under?
The TSOP5038TT is listed under Optoelectronics & Displays > Infrared Products > Infrared Receivers.
Can I view similar or alternative parts?
You can view similar parts to TSOP5038TT when available in the Infrared Receivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP5038TT you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP5038TT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TSOP5038TT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TSOP5038TT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP5038TT often in real-time on the comparison pages.
What if I can't find stock of TSOP5038TT?
You can fill out our help required form which you can use to request a quote for TSOP5038TT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.