Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.42
|
370
in stock
|
Buy Now | |
TTI Europe
from US$0.34
|
11,160
in stock
|
Buy Now | |
RS Americas
from US$0.34
|
1,478
in stock
|
Buy Now | |
Rapid Electronics
from US$0.61
|
440
in stock
|
Buy Now | |
Conrad
from US$0.83
|
258
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
234
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
73
in stock
|
Buy Now | |
RS
from US$0.65
|
30
in stock
|
Buy Now | |
element14
from US$0.64
|
16
in stock
|
Buy Now | |
EBV Elektronik
-
|
16,650
in stock
|
Buy Now | |
Rutronik
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
Farnell
from US$0.60
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Carrier Frequency | 38kHz |
---|---|
Transmission Range | 45m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 800µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 5.6mm |
External Length / Height | 6.95mm |
External Width | 6mm |
Lead Length | 23.55mm |
Operating Frequency | 38kHz |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 2.5V to 5.5V |
IR RECEIVER 38 KHZ | TTI Europe |
DIODE, IR EMITTING, 38 KHZ, ANGLE OF HALF TRANSMISSION DISTANCE +/-45DEG/C | Vishay / Small Signal & Opto Products (SSP) TSOP4838 | RS Americas |
38 kHz 45 m 2.5-5.5 V Through Hole IR Receiver Module for Remote Control System | Future Electronics |
Vishay TSOP4838 Infrared Receiver 38kHz | Rapid Electronics |
High package density due to integration of receiver diode, filter and preamp in a single housing. Daylight-insensitive, TTL and CMOS-compatible, low power requirement and high fault protection are characteristics of this range. | Conrad |
Integrated IR receiver | Transfer Multisort Elektronik |
Ir Receiver, 45M, 0.12Mw/M2, Side Th | Newark Electronics |
IR Remote Receiver 38KHz 45m | RS |
IR RECEIVER, 45M, 0.12MW/M2, SIDE TH | element14 |
IR Remote Receiver 38KHz 45m 3-Pin | EBV Elektronik |
IR-RECEIVER-MODUL 38KHZ 5V 1KBI | Rutronik |
Where can I find additional details, specifications and documents for a TSOP4838?
Additional datasheets, footprints and schematics for TSOP4838 are listed on our Part Details page. You can also find images and similar parts to TSOP4838 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP4838 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP4838 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP4838 fall under?
The TSOP4838 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSOP4838 when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP4838 you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP4838 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP4838 have stock available?
Authorised distributors including TTI Europe, RS Americas, Future Electronics, Rapid Electronics and Conrad have stock available or on a lead time for TSOP4838.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP4838 often in real-time on the comparison pages.
What if I can't find stock of TSOP4838?
You can fill out our help required form which you can use to request a quote for TSOP4838 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.