Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.55
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
900
in stock
|
Buy Now | |
element14
from US$0.59
|
900
in stock
|
Buy Now | |
RS
from US$0.39
|
248
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
45
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,440
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now | |
TTI Europe
from US$0.40
|
-
|
Buy Now |
Carrier Frequency | 36kHz |
---|---|
Transmission Range | 35m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 950µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Data Rate | 4000bps |
External Depth | 5.6mm |
External Length / Height | 6.95mm |
External Width | 6mm |
Lead Length | 23.55mm |
Operating Frequency | 36kHz |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
Photodiode, Ir Receiver, 36Khz | Newark Electronics |
IR RECEIVER, 35M, 0.12MW/M2, SIDE TH | element14 |
IR Sensor IC 36kHz -e3 | RS |
Integrated IR receiver | Transfer Multisort Elektronik |
IR Remote Receiver 36KHz 45m 3-Pin | EBV Elektronik |
DIODE, IR EMITTING,36 KHZ, ANGLE OF HALF TRANSMISSION DISTANCE +/-45DEG/C | Vishay / Small Signal & Opto Products (SSP) TSOP4136 | RS Americas |
IR SOR 36KHZ | TTI Europe |
Where can I find additional details, specifications and documents for a TSOP4136?
Additional datasheets, footprints and schematics for TSOP4136 are listed on our Part Details page. You can also find images and similar parts to TSOP4136 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP4136 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP4136 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP4136 fall under?
The TSOP4136 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSOP4136 when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP4136 you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP4136 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP4136 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for TSOP4136.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP4136 often in real-time on the comparison pages.
What if I can't find stock of TSOP4136?
You can fill out our help required form which you can use to request a quote for TSOP4136 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.