TSOP38238SS1V Optoelectronics, LEDs & Displays by Vishay Intertechnology

IR RECEIVER 45m THROUGH HOLE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

These products are miniaturized IR receiver modules for infrared remote control systems. A PIN diode and a preamplifier are assembled on a leadframe, the epoxy package contains an IR filter. The demodulated output signal can be directly connected to a microprocessor for decoding. The TSOP384.. series devices are optimized to suppress almost all spurious pulses from energy saving lamps like CFLs. The AGC4 used in the TSOP384.. may suppress some data signals. The TSOP382.. series are provided primarily for compatibility with old AGC2 designs. New designs should prefer the TSOP384.. series containing the newer AGC4. These components have not been qualified according to automotive specifications.

Where to Buy

Prices starting from US$0.40

Distributor Stock
Logo for Farnell
Farnell
from US$0.56
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.56
-
Buy Now
Logo for element14
element14
from US$0.73
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.40
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Carrier Frequency 38kHz
Transmission Range 45m
Directivity 45°
Supply Voltage Max 5.5V
Supply Voltage Min 2.5V
Operating Temperature Min -25°C
Operating Temperature Max 85°C
Supply Current 450µA

Alternative Descriptions

38 kHz 45 m 2.5-5.5 V Through Hole IR Receiver Module for Remote Control System | Future Electronics
IR SOR 38KHZ | TTI Europe
Ir Receiver, 45M, Through Hole | Newark Electronics
IR SENSOR IC 38KHZ -E3 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSOP38238SS1V?

Additional datasheets, footprints and schematics for TSOP38238SS1V are listed on our Part Details page. You can also find images and similar parts to TSOP38238SS1V on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSOP38238SS1V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP38238SS1V price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSOP38238SS1V fall under?

The TSOP38238SS1V is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.

Can I view similar or alternative parts?

You can view similar parts to TSOP38238SS1V when available in the Infrared Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP38238SS1V you can contact the distributor directly for product support, shipping queries etc.

Is the TSOP38238SS1V RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TSOP38238SS1V have stock available?

Authorised distributors including Future Electronics, element14, TTI Europe, Farnell and Newark Electronics have stock available or on a lead time for TSOP38238SS1V.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSOP38238SS1V often in real-time on the comparison pages.

What if I can't find stock of TSOP38238SS1V?

You can fill out our help required form which you can use to request a quote for TSOP38238SS1V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay