Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
735
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
2,534
in stock
|
Buy Now | |
element14
from US$0.52
|
2,534
in stock
|
Buy Now | |
Farnell
from US$0.49
|
2,534
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
2,500
in stock
|
Buy Now | |
RS Americas
from US$0.77
|
1,091
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
241
in stock
|
Buy Now | |
Rutronik
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
TTI Europe
from US$0.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Carrier Frequency | 38kHz |
---|---|
Transmission Range | 45m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 350µA |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Infrared Receiver, Remote Control, 38 Khz, 45M, 45 , 2.5 V, 5.5 V, 350 A Rohs Compliant: Yes |Vishay TSOP38238 | Newark Electronics |
IR RECEIVER, 45M, 0.12MW/M2, SIDE TH | element14 |
38 kHz 45 m 2.5-5.5 V Through Hole IR Receiver Module for Remote Control System | Future Electronics |
TSOP38238, 38kHz IR Receiver, 950nm, 45m Range, Through Hole, 5 x 4.8 x 6.95mm | Vishay Dale TSOP38238 | RS Americas |
IR Remote Receiver 38KHz 45m | RS |
Integrated IR receiver | Transfer Multisort Elektronik |
IR-RECEIVER-MODUL 38KHZ | Rutronik |
IR Remote Receiver 38KHz 45m 3-Pin | Avnet America |
IR RECEIVER 38 KHZ | TTI Europe |
Where can I find additional details, specifications and documents for a TSOP38238..?
Additional datasheets, footprints and schematics for TSOP38238.. are listed on our Part Details page. You can also find images and similar parts to TSOP38238.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP38238.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP38238.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP38238.. fall under?
The TSOP38238.. is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSOP38238.. when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP38238.. you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP38238.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP38238.. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for TSOP38238...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP38238.. often in real-time on the comparison pages.
What if I can't find stock of TSOP38238..?
You can fill out our help required form which you can use to request a quote for TSOP38238.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.