Status: | Unknown |
---|---|
Series: | TSOP362xx Series |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.80
|
580
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
580
in stock
|
Buy Now | |
element14
from US$0.85
|
580
in stock
|
Buy Now | |
Rutronik
from US$0.54
|
-
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
TTI Europe
from US$0.63
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Carrier Frequency | 38kHz |
---|---|
Transmission Range | 35m |
Directivity | 75° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 1.3mA |
Product Range | TSOP362xx Series |
RoHS Compliant | No |
Ir Receiver, 35M, 38Khz, Agc2, Smd Rohs Compliant: Yes |Vishay TSOP36238TT | Newark Electronics |
IR RECEIVER, 35M, 38KHZ, AGC2, SMD | element14 |
IR-RECEIVER-MODUL 38KHZ TOPVIEW | Rutronik |
SMD IR RECEIVER 38KHZ TOP VIEW | Future Electronics |
IR Remote Receiver 38KHz 35m 4-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a TSOP36238TT.?
Additional datasheets, footprints and schematics for TSOP36238TT. are listed on our Part Details page. You can also find images and similar parts to TSOP36238TT. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP36238TT. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP36238TT. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP36238TT. fall under?
The TSOP36238TT. is listed under Optoelectronics & Displays > Infrared Products > Infrared Receivers.
Can I view similar or alternative parts?
You can view similar parts to TSOP36238TT. when available in the Infrared Receivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP36238TT. you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP36238TT. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP36238TT. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for TSOP36238TT..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP36238TT. often in real-time on the comparison pages.
What if I can't find stock of TSOP36238TT.?
You can fill out our help required form which you can use to request a quote for TSOP36238TT. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.