TSOP34856 Optoelectronics, LEDs & Displays by Vishay Intertechnology

IR RECEIVER MODULE 56KHZ 45M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TSOP322.., TSOP348.., TSOP324.. and TSOP344.. series are miniaturized IR receiver modules for infrared remote control systems. A PIN diode and a preamplifier are assembled on lead frame, the epoxy package contains an IR filter. The demodulated output signal can be directly connected to a microprocessor for decoding. The TSOP324.., TSOP344.. series devices are optimized to suppress almost all spurious pulses from energy saving lamps like CFLs. The AGC4 used in the TSOP324.., TSOP344.. may suppress some data signals. The TSOP322.., TSOP348.. series are provided primarily for compatibility with old AGC2 designs. New designs should prefer the TSOP324.., TSOP344.. series containing the newer AGC4. These components have not been qualified according to automotive specifications.

Where to Buy

Prices starting from US$0.43

Distributor Stock
Logo for RS
RS
from US$0.62
530
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.51
5,760
in stock
Buy Now
Logo for element14
element14
from US$0.64
1,931
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.50
1,931
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.48
194
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
270
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.62
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.48
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.43
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Carrier Frequency 56kHz
Transmission Range 45m
Directivity 45°
Supply Voltage Max 5.5V
Supply Voltage Min 2.5V
Operating Temperature Min -25°C
Operating Temperature Max 85°C
Supply Current 450µA
Product Range -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

IR RECEIVER, 45M, 0.08MW/M2, SIDE TH | element14
IR Sensor IC 56kHz -e3 | RS
Integrated IR receiver | Transfer Multisort Elektronik
IR Remote Receiver 56KHz 45m 3-Pin | EBV Elektronik
Ir Receiver, 45M, 56Khz, Side View Th | Newark Electronics
56 kHz 45 m 2.5-5.5 V Through Hole IR Receiver Module for Remote Control System | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSOP34856?

Additional datasheets, footprints and schematics for TSOP34856 are listed on our Part Details page. You can also find images and similar parts to TSOP34856 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSOP34856 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP34856 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSOP34856 fall under?

The TSOP34856 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.

Can I view similar or alternative parts?

You can view similar parts to TSOP34856 when available in the Infrared Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP34856 you can contact the distributor directly for product support, shipping queries etc.

Is the TSOP34856 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TSOP34856 have stock available?

Authorised distributors including TTI Europe, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for TSOP34856.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSOP34856 often in real-time on the comparison pages.

What if I can't find stock of TSOP34856?

You can fill out our help required form which you can use to request a quote for TSOP34856 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay