Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
883
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
883
in stock
|
Buy Now | |
element14
from US$0.54
|
883
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
163
in stock
|
Buy Now | |
Rutronik
from US$0.28
|
-
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
TTI Europe
from US$0.42
|
-
|
Buy Now |
Carrier Frequency | 40kHz |
---|---|
Transmission Range | 45m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 450µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 2.5V to 5.5V |
Infrared Receiver, Remote Control, 40 Khz, 45M, 45 , 2.5 V, 5.5 V, 450 A Rohs Compliant: Yes |Vishay TSOP34840 | Newark Electronics |
IR RECEIVER, 45M, 0.08MW/M2, SIDE TH | element14 |
Integrated IR receiver | Transfer Multisort Elektronik |
IR-RECEIVER-MODUL 40KHZ 3V 1BKI | Rutronik |
40 kHz 45 m 2.5-5.5 V Through Hole IR Receiver Module for Remote Control System | Future Electronics |
IR Remote Receiver 40KHz 45m 3-Pin | Avnet America |
IR RECEIVER 40 KHZ | TTI Europe |
Where can I find additional details, specifications and documents for a TSOP34840?
Additional datasheets, footprints and schematics for TSOP34840 are listed on our Part Details page. You can also find images and similar parts to TSOP34840 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP34840 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP34840 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP34840 fall under?
The TSOP34840 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSOP34840 when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP34840 you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP34840 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP34840 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for TSOP34840.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP34840 often in real-time on the comparison pages.
What if I can't find stock of TSOP34840?
You can fill out our help required form which you can use to request a quote for TSOP34840 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.