Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
779
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
8,481
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
8,481
in stock
|
Buy Now | |
element14
from US$0.45
|
6,593
in stock
|
Buy Now | |
Farnell
from US$0.57
|
6,293
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
3,780
in stock
|
Buy Now | |
Schukat Electronic
from US$0.34
|
1,380
in stock
|
Buy Now | |
Distrelec
from US$0.52
|
416
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
305
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
201
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,300
in stock
|
Buy Now | |
Rutronik
from US$0.28
|
-
|
Buy Now | |
TTI Europe
from US$0.38
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Carrier Frequency | 36kHz |
---|---|
Transmission Range | 45m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 450µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 5.6mm |
External Length / Height | 6.95mm |
External Width | 6mm |
Lead Length | 23.55mm |
Operating Frequency | 36kHz |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 2.7V to 5.5V |
Ir Sensor Ic 36Khz -E3 Rohs Compliant: No |Vishay TSOP34836. | Newark Electronics |
IR Remote Receiver 36KHz 45m 3-Pin | Avnet America |
IR RECEIVER, 45M, 0.08MW/M2, SIDE TH | element14 |
TSOP348 Series 2.5 to 5.5 V 36 KHz 350 uA 45 m Side View IR Receiver | Future Electronics |
IR-Receiver/Demodulator 36kHz | Schukat Electronic |
IR Receiver Module 36kHz | RS |
Vishay IR receiver 36 kHz 90 ° 5 V 950 nm | Distrelec |
Integrated IR receiver | Transfer Multisort Elektronik |
IR-RECEIVER-MODUL 36KHZ 3V 1KBI | Rutronik |
IR RECEIVER 36 KHZ | TTI Europe |
Where can I find additional details, specifications and documents for a TSOP34836?
Additional datasheets, footprints and schematics for TSOP34836 are listed on our Part Details page. You can also find images and similar parts to TSOP34836 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP34836 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP34836 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP34836 fall under?
The TSOP34836 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSOP34836 when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP34836 you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP34836 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP34836 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for TSOP34836.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP34836 often in real-time on the comparison pages.
What if I can't find stock of TSOP34836?
You can fill out our help required form which you can use to request a quote for TSOP34836 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.