Status: | Unknown |
---|---|
Series: | TSOP344 Series |
RoHS: | Unknown |
Prices starting from US$0.32
Carrier Frequency | 38kHz |
---|---|
Transmission Range | 45m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 450µA |
Product Range | TSOP344 Series |
SVHC | No SVHC (15-Jan-2019) |
Ir Receiver, 45M, 0.08Mw/M2, Side Th Rohs Compliant: Yes |Vishay TSOP34438SS1F | Newark Electronics |
IR RECEIVER, 45M, 0.08MW/M2, SIDE TH | element14 |
IR Remote Receiver 38KHz 45m 3-Pin Mold T/R | EBV Elektronik |
IR SOR 38 KHZ | TTI Europe |
Where can I find additional details, specifications and documents for a TSOP34438SS1F?
Additional datasheets, footprints and schematics for TSOP34438SS1F are listed on our Part Details page. You can also find images and similar parts to TSOP34438SS1F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP34438SS1F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP34438SS1F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP34438SS1F fall under?
The TSOP34438SS1F is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to TSOP34438SS1F when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP34438SS1F you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP34438SS1F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP34438SS1F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Avnet America have stock available or on a lead time for TSOP34438SS1F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP34438SS1F often in real-time on the comparison pages.
What if I can't find stock of TSOP34438SS1F?
You can fill out our help required form which you can use to request a quote for TSOP34438SS1F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.