Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
1,610
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
1,711
in stock
|
Buy Now | |
element14
from US$0.48
|
1,711
in stock
|
Buy Now | |
Farnell
from US$0.49
|
1,711
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
TTI Europe
from US$0.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Carrier Frequency | 56kHz |
---|---|
Transmission Range | 45m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 450µA |
Ir Receiver, 45M, 56Khz, Agc1, Th Rohs Compliant: Yes |Vishay TSOP34156 | Newark Electronics |
IR RECEIVER, 45M, 56KHZ, AGC1, TH | element14 |
IR Sensor IC 56kHz -e3 | RS |
56 kHz 45 m 2.5-5.5 V Through Hole IR Receiver Module for Remote Control System | Future Electronics |
IR Remote Receiver 56KHz 45m 3-Pin | Avnet America |
IR RECEIVER 56 KHZ | TTI Europe |
Where can I find additional details, specifications and documents for a TSOP34156?
Additional datasheets, footprints and schematics for TSOP34156 are listed on our Part Details page. You can also find images and similar parts to TSOP34156 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP34156 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP34156 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP34156 fall under?
The TSOP34156 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSOP34156 when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP34156 you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP34156 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP34156 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for TSOP34156.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP34156 often in real-time on the comparison pages.
What if I can't find stock of TSOP34156?
You can fill out our help required form which you can use to request a quote for TSOP34156 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.