Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Carrier Frequency | 40kHz |
---|---|
Transmission Range | 45m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 450µA |
RoHS Compliant | Yes |
IR-RECEIVER-MODUL 40KHZ AGC3 | Rutronik |
Ir Receiver, 35M, 950Nm, Sip | Newark Electronics |
AGC 1 / Small Size / Bent leads / Tube / Top View | Future Electronics |
IR Remote Receiver 40KHz 45m 3-Pin | Avnet America |
IR SOR 40 KHZ | TTI Europe |
Where can I find additional details, specifications and documents for a TSOP34140?
Additional datasheets, footprints and schematics for TSOP34140 are listed on our Part Details page. You can also find images and similar parts to TSOP34140 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP34140 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP34140 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP34140 fall under?
The TSOP34140 is listed under Optoelectronics & Displays > Infrared Products > Infrared Receivers.
Can I view similar or alternative parts?
You can view similar parts to TSOP34140 when available in the Infrared Receivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP34140 you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP34140 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TSOP34140 have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for TSOP34140.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP34140 often in real-time on the comparison pages.
What if I can't find stock of TSOP34140?
You can fill out our help required form which you can use to request a quote for TSOP34140 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.