TSOP32438SS1V Optoelectronics, LEDs & Displays by Vishay Intertechnology

IR RECEIVER 45m THROUGH HOLE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

These products are miniaturized receivers for infrared remote control systems. A PIN diode and a preamplifier are assembled on a lead frame, the epoxy package acts as an IR filter. The demodulated output signal can be directly decoded by a microprocessor. The TSOP348.., TSOP322.. are compatible with all common IR remote control data formats. The TSOP324.., TSOP344.. are optimized to suppress almost all spurious pulses from energy saving fluorescent lamps but will also suppress some data signals. This component has not been qualified according to automotive specifications.

Where to Buy

Prices starting from US$0.46

Distributor Stock
Logo for RS
RS
from US$0.60
1,680
in stock
Buy Now
Logo for element14
element14
from US$0.81
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.46
-
Buy Now
Logo for Farnell
Farnell
from US$0.74
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Carrier Frequency 38kHz
Transmission Range 45m
Directivity 45°
Supply Voltage Max 5.5V
Supply Voltage Min 2.5V
Operating Temperature Min -25°C
Operating Temperature Max 85°C
Supply Current 450µA

Alternative Descriptions

IR Sensor IC 38kHz -e3 | RS
IR SOR 38 KHZ | TTI Europe
Ir Receiver, 45M, Through Hole | Newark Electronics
IR SENSOR IC 38KHZ -E3 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSOP32438SS1V?

Additional datasheets, footprints and schematics for TSOP32438SS1V are listed on our Part Details page. You can also find images and similar parts to TSOP32438SS1V on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSOP32438SS1V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP32438SS1V price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSOP32438SS1V fall under?

The TSOP32438SS1V is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.

Can I view similar or alternative parts?

You can view similar parts to TSOP32438SS1V when available in the Infrared Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP32438SS1V you can contact the distributor directly for product support, shipping queries etc.

Is the TSOP32438SS1V RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TSOP32438SS1V have stock available?

Authorised distributors including RS, element14, TTI Europe, Farnell and Newark Electronics have stock available or on a lead time for TSOP32438SS1V.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSOP32438SS1V often in real-time on the comparison pages.

What if I can't find stock of TSOP32438SS1V?

You can fill out our help required form which you can use to request a quote for TSOP32438SS1V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay