TSOP32233 Infrared Products by Vishay Intertechnology

IR RECEIVER, 35M, 950NM, SIP

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.41


Distributor Starting From Stock
Logo for Avnet America Avnet America US$0.41
-
Buy Now
Logo for TTI Europe TTI Europe US$0.42
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Carrier Frequency 33kHz
Transmission Range 45m
Directivity 45°
Supply Voltage Max 5.5V
Supply Voltage Min 2.5V
Operating Temperature Min -25°C
Operating Temperature Max 85°C
Supply Current 450µA
RoHS Compliant Yes

Alternative Descriptions

Ir Receiver, 35M, 950Nm, Sip | Newark Electronics
IR Remote Receiver 33KHz 45m 3-Pin | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSOP32233?

Additional datasheets, footprints and schematics for TSOP32233 are listed on our Part Details page. You can also find images and similar parts to TSOP32233 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSOP32233 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP32233 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSOP32233 fall under?

The TSOP32233 is listed under Optoelectronics & Displays > Infrared Products > Infrared Receivers.

Can I view similar or alternative parts?

You can view similar parts to TSOP32233 when available in the Infrared Receivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP32233 you can contact the distributor directly for product support, shipping queries etc.

Is the TSOP32233 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TSOP32233 have stock available?

Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for TSOP32233.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSOP32233 often in real-time on the comparison pages.

What if I can't find stock of TSOP32233?

You can fill out our help required form which you can use to request a quote for TSOP32233 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay