Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Carrier Frequency | 33kHz |
---|---|
Transmission Range | 45m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 450µA |
RoHS Compliant | Yes |
Ir Receiver, 35M, 950Nm, Sip | Newark Electronics |
IR Remote Receiver 33KHz 45m 3-Pin | Avnet America |
IR SOR 33 KHZ | TTI Europe |
Where can I find additional details, specifications and documents for a TSOP32133?
Additional datasheets, footprints and schematics for TSOP32133 are listed on our Part Details page. You can also find images and similar parts to TSOP32133 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP32133 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP32133 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP32133 fall under?
The TSOP32133 is listed under Optoelectronics & Displays > Infrared Products > Infrared Receivers.
Can I view similar or alternative parts?
You can view similar parts to TSOP32133 when available in the Infrared Receivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP32133 you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP32133 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TSOP32133 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for TSOP32133.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP32133 often in real-time on the comparison pages.
What if I can't find stock of TSOP32133?
You can fill out our help required form which you can use to request a quote for TSOP32133 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.