Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
1,850
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
717
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
605
in stock
|
Buy Now | |
element14
from US$0.66
|
505
in stock
|
Buy Now | |
Farnell
from US$0.63
|
505
in stock
|
Buy Now | |
Schukat Electronic
from US$0.49
|
325
in stock
|
Buy Now | |
Rapid Electronics
from US$0.82
|
2
in stock
|
Buy Now | |
EBV Elektronik
-
|
650
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now |
Carrier Frequency | 40kHz |
---|---|
Transmission Range | 45m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 450µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
IR Sensor IC 40kHz -e3 | RS |
Integrated IR receiver | Transfer Multisort Elektronik |
Infrared Receiver, Remote Control, 40 Khz, 45M, 45 , 2.7 V, 5.5 V, 450 A Rohs Compliant: Yes |Vishay TSOP31240 | Newark Electronics |
IR RECEIVER, 45M, 0.12MW/M2, SIDE TH | element14 |
IR-Receiver/Demodulator 40kHz | Schukat Electronic |
Vishay TSOP31240 950nm IR Receiver Module 40kHz | Rapid Electronics |
IR Remote Receiver 40KHz 45m 3-Pin | EBV Elektronik |
Where can I find additional details, specifications and documents for a TSOP31240?
Additional datasheets, footprints and schematics for TSOP31240 are listed on our Part Details page. You can also find images and similar parts to TSOP31240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP31240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP31240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP31240 fall under?
The TSOP31240 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSOP31240 when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP31240 you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP31240 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP31240 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TSOP31240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP31240 often in real-time on the comparison pages.
What if I can't find stock of TSOP31240?
You can fill out our help required form which you can use to request a quote for TSOP31240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.