Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.58
|
2,758
in stock
|
Buy Now | |
element14
from US$0.48
|
2,758
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
2,160
in stock
|
Buy Now | |
RS
from US$0.39
|
2,133
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
11
in stock
|
Buy Now | |
Rutronik
from US$0.28
|
-
|
Buy Now | |
Future Electronics
from US$0.49
|
-
|
Buy Now | |
TTI Europe
from US$0.60
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Carrier Frequency | 38kHz |
---|---|
Transmission Range | 45m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 950µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 5.6mm |
External Length / Height | 6.95mm |
External Width | 6mm |
Lead Length | 23.55mm |
Operating Frequency | 38kHz |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
IR RECEIVER, 45M, 0.12MW/M2, SIDE TH | element14 |
IR Remote Receiver 38KHz 45m 3-Pin | Avnet America |
IR Sensor IC 38kHz -e3 | RS |
Photodiode, Ir Receiver, 38Khz | Newark Electronics |
IR-RECEIVER-MODUL 38KHZ | Rutronik |
38 kHz 45 m 2.5-5.5 V Through Hole IR Receiver Module for Remote Control System | Future Electronics |
IR RECEIVER 38 KHZ | TTI Europe |
Where can I find additional details, specifications and documents for a TSOP2438?
Additional datasheets, footprints and schematics for TSOP2438 are listed on our Part Details page. You can also find images and similar parts to TSOP2438 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP2438 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP2438 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP2438 fall under?
The TSOP2438 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSOP2438 when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP2438 you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP2438 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP2438 have stock available?
Authorised distributors including element14, Farnell, Avnet America, RS and Newark Electronics have stock available or on a lead time for TSOP2438.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP2438 often in real-time on the comparison pages.
What if I can't find stock of TSOP2438?
You can fill out our help required form which you can use to request a quote for TSOP2438 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.