Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.50
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
183
in stock
|
Buy Now | |
EBV Elektronik
-
|
630
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
-
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$1.03
|
-
|
Buy Now | |
element14
from US$0.63
|
-
|
Buy Now | |
TTI Europe
from US$0.37
|
-
|
Buy Now |
Carrier Frequency | 40kHz |
---|---|
Transmission Range | 45m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 950µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 3Pins |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 2.7V to 5.5V |
Viewing Angle | 45° |
Integrated IR receiver | Transfer Multisort Elektronik |
IR Remote Receiver 40KHz 45m 3-Pin | EBV Elektronik |
Ir Receiver, 45M, 950Nm, Sip | Newark Electronics |
40 kHz 45 m 2.5-5.5 V Through Hole IR Receiver Module for Remote Control System | Future Electronics |
DIODE, IR EMITTING,40 KHZ, ANGLE OF HALF TRANSMISSION DISTANCE +/-45DEG/C | Vishay / Small Signal & Opto Products (SSP) TSOP2240 | RS Americas |
IR RECEIVER, 45M, 0.12MW/M2, SIDE TH | element14 |
IR SOR IC 40KHZ | TTI Europe |
Where can I find additional details, specifications and documents for a TSOP2240?
Additional datasheets, footprints and schematics for TSOP2240 are listed on our Part Details page. You can also find images and similar parts to TSOP2240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP2240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP2240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP2240 fall under?
The TSOP2240 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSOP2240 when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP2240 you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP2240 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP2240 have stock available?
Authorised distributors including Transfer Multisort Elektronik, EBV Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TSOP2240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP2240 often in real-time on the comparison pages.
What if I can't find stock of TSOP2240?
You can fill out our help required form which you can use to request a quote for TSOP2240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.